Product Overview: CD54HCT03F3A
The CD54HCT03F3A from Texas Instruments is a high-speed CMOS logic quad 2-input NAND gate with a special feature: all four of its NAND gates are equipped with open-drain outputs. This integrated circuit is part of the HCT (High-Speed CMOS, TTL-Compatible) family, which is known for combining the low power consumption of CMOS circuitry with the ability to interface with TTL logic levels.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- Output Type: Open Drain – allows for wired-AND functions
- Operating Voltage Range: 4.5V to 5.5V – compatible with 5V systems
- High-Speed Performance: Typical tpd of 8ns at 5V
- Temperature Range: -55°C to 125°C – suitable for a wide range of environmental conditions
- Pin Configuration: 14-pin package, which is ideal for compact designs
- Compatibility: TTL input compatible, ensuring easy integration into existing designs
Applications
The CD54HCT03F3A is versatile and can be used in various applications where the open-drain output is beneficial. These applications include wired-AND logic functions, interfacing with different voltage levels, and driving capacitive or resistive loads. It is commonly found in industrial controls, automotive systems, data processing, and telecommunication equipment.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The CD54HCT03F3A is no exception, as it is designed and manufactured to meet the high standards expected from a leading semiconductor company. This product is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design tools to assist engineers in integrating this component into their designs seamlessly.
Ordering Information
For ordering, the CD54HCT03F3A comes in a variety of packaging options to suit different manufacturing requirements. Detailed ordering and shipping information can be found on the Texas Instruments website or through authorized distributors.