EN
  • EN
  • DE

MAX3098EACEE+T

Part No MAX3098EACEE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 0/3 Receiver RS422, RS485 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/3
Receiver Hysteresis 40mV
Data Rate 32Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Device Package 16-QSOP
Win Source Part Number 142490-MAX3098EACEE+T
Ultra Librarian 3D Model Ultra Librarian MAX3098EACEE+T CAD Model

Description

Product Overview: MAX3098EACEE+T

The MAX3098EACEE+T from Maxim Integrated is a robust, high-speed RS-485/RS-422 receiver designed to provide precise data communication in harsh industrial environments. This integrated circuit is tailored to operate in applications requiring high data rates, differential signaling, and noise immunity.

Key Features

  • Multiple Receivers: The device includes three receivers, offering flexibility for interfacing with multiple data lines.
  • High Data Rates: With support for data rates up to 10Mbps, this receiver is well-suited for high-speed data transmission.
  • Enhanced ESD Protection: The MAX3098EACEE+T is equipped with ±15kV Human Body Model (HBM) ESD protection on the receiver inputs, ensuring reliability in electrically noisy environments.
  • Fail-Safe Feature: It includes a fail-safe feature that guarantees a logic-high receiver output when the inputs are open or shorted, or when they are connected to a terminated transmission line with no signal present.
  • Wide Operating Temperature Range: The device operates over an extended temperature range from -40°C to +85°C, making it suitable for industrial applications.
  • Low Power Consumption: Its low-power shutdown mode conserves power when the device is not in active use.

Applications

The MAX3098EACEE+T is ideal for various applications including, but not limited to:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Network equipment
  • Telecommunications systems

Package and Quality

Offered in a 16-pin SSOP (Shrink Small Outline Package), the MAX3098EACEE+T provides a compact solution for space-constrained applications. Maxim Integrated ensures high-quality standards, and the device is available in tape and reel packaging for ease of manufacturing and assembly processes.

Summary

The MAX3098EACEE+T is a versatile, high-speed RS-485/RS-422 receiver that brings reliability and performance to communication networks in industrial environments. Its advanced features and robust design make it a top choice for designers looking to enhance their data communication systems.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess