EN
  • EN
  • DE

SLA5081

Part No SLA5081
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Description N-channel General purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 325499-SLA5081
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLA5081 CAD Model

Description

The SLA5081 is a unipolar stepper motor driver IC manufactured by Sanken. This integrated circuit is specifically designed to drive unipolar stepper motors in a wide range of applications requiring precise and controlled movement.

Applications

  • Printers and scanners
  • Factory automation equipment
  • Robotics
  • Medical equipment
  • Vending machines

Features

  • Built-in overcurrent protection (OCP)
  • Thermal shutdown (TSD) for overheat protection
  • Low saturation voltage output
  • CMOS-compatible input logic
  • High reliability
  • Single-in-line package (SIP) for easy mounting

Benefits

  • Simplified stepper motor control system design
  • Reduced component count, lowering overall system cost
  • Increased system reliability due to built-in protection features
  • Improved energy efficiency through low saturation voltage
  • Prevention of damage from overcurrent or overtemperature conditions
  • Easy integration with microcontrollers and digital logic

Additional Details

The SLA5081 incorporates protection features such as overcurrent and thermal shutdown, crucial for robust operation in industrial environments. Its CMOS-compatible input simplifies interfacing with common microcontrollers and digital systems, streamlining the design process. The device's low saturation voltage minimizes power dissipation, enhancing energy efficiency and reducing heat generation. It is typically available in a SIP package, which allows for efficient heat dissipation. The current and voltage ratings for specific versions of the SLA5081 should be verified via the device datasheet. Using the SLA5081 greatly simplifies stepper motor control system design, provides necessary protection, and improves efficiency.

By integrating these features into a single chip, the SLA5081 provides a reliable, efficient, and cost-effective solution for driving unipolar stepper motors in various applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess