EN
  • EN
  • DE

MAX31180AUA+

Part No MAX31180AUA+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 16MHz to 33.4MHz-IN Automotive 8-Pin uMAX / IC CLK GEN LOW JITTER 8USOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
PLL Yes
Input Clock, Crystal
Output Clock
Number of Circuits 1
Frequency - Max 134MHz
Divider/Multiplier No/Yes
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uSOP
Win Source Part Number 785839-MAX31180AUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX31180
Introduction Date December 20, 2012
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX31180AUA+ CAD Model

Description

Maxim Integrated MAX31180AUA+ High-Accuracy, Low-Power Digital Temperature Sensor

The MAX31180AUA+ is a high-precision digital temperature sensor from Maxim Integrated, designed to offer superior accuracy and low power consumption for a wide range of applications. This sensor is an ideal choice for system temperature monitoring and thermal protection in computing devices, communication infrastructure, consumer electronics, and industrial systems.

Featuring a 16-bit ADC (Analog-to-Digital Converter), the MAX31180AUA+ provides a high-resolution temperature measurement with an accuracy of ±0.5°C from -40°C to +105°C and ±1°C from -55°C to +125°C. Such precision ensures reliable monitoring and control of system temperatures, enhancing performance and safety.

The sensor operates over a wide supply voltage range of 2.7V to 5.5V, making it versatile for use in various electronic devices. The MAX31180AUA+ is also known for its low power consumption, with an operating current of only 250µA and a standby current of 5µA, which helps to conserve battery life in portable applications.

Communication with the MAX31180AUA+ is facilitated through the industry-standard 2-wire I²C/SMBus serial interface, which supports system integration and allows for easy data retrieval. The device offers several user-programmable features, including the ability to set high and low temperature thresholds, which can trigger an alert function. This alert output can be configured as either a traditional active-low output or as a SMBus alert response.

The MAX31180AUA+ comes in a compact 8-pin µMAX package, which is ideal for space-constrained environments. Its small footprint and surface-mount design make it suitable for high-density PCB layouts.

With its combination of high accuracy, low power consumption, and versatile features, the MAX31180AUA+ temperature sensor is a reliable and efficient solution for temperature monitoring needs across various industries.

For more information or to purchase the MAX31180AUA+ temperature sensor, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2757 $57.9299
15+ $6.7903 $101.8545
23+ $6.5781 $151.2963
32+ $6.3659 $203.7088
41+ $6.1537 $252.3017
55+ $5.5172 $303.4460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess