EN
  • EN
  • DE

MAX3158EPI+T

Part No MAX3158EPI+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702971-MAX3158EPI+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3158EPI+T CAD Model

Description

Maxim Integrated MAX3158EPI+T Description

The MAX3158EPI+T from Maxim Integrated is a highly integrated, high-speed, multi-channel serial communication device designed to cater to a wide range of communication protocols and applications. This robust product is perfect for industrial, networking, and telecommunications systems where reliable data transfer is crucial.

The MAX3158EPI+T features a complete serial port (UART) with all the necessary components for full-duplex asynchronous communication. The device supports data rates up to 10Mbps, making it suitable for high-speed data logging, telemetry, and point-of-sale applications. The flexibility in baud rates allows for use in legacy systems as well as newer, faster networks.

One of the key attributes of the MAX3158EPI+T is its integrated transceivers for RS-485/RS-422 communication, providing differential signaling for robust data transmission over long distances or in electrically noisy environments. This feature is particularly valuable in industrial automation where machinery and long cable runs can introduce significant interference.

The MAX3158EPI+T also offers enhanced ESD protection, which safeguards the device against electrostatic discharges, further ensuring reliability and longevity in harsh environments. The device comes in a 28-pin SSOP package, which is compact enough for space-constrained applications while still being manageable for assembly and integration into various systems.

Additional features of the MAX3158EPI+T include a fractional baud rate generator, a large FIFO for data buffering, and programmable character lengths, stop bits, and parity, which provide the flexibility to customize the UART to meet specific application requirements. The device operates over the extended industrial temperature range, ensuring performance in extreme conditions.

In summary, the MAX3158EPI+T from Maxim Integrated is a versatile and reliable solution for serial communication needs in demanding applications. Its high-speed capabilities, robust protection features, and flexible configuration options make it an excellent choice for designers looking to implement efficient and durable communication systems.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess