EN
  • EN
  • DE

MAX3161EAG+

Part No MAX3161EAG+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features 2/2 Transceiver Full RS232, RS422, RS485 24-SSOP
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-SSOP (0.209", 5.30mm Width)
Case / Package 24-SSOP
Family Name MAX3161
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 58
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881479-MAX3161EAG+
Ultra Librarian 3D Model Ultra Librarian MAX3161EAG+ CAD Model

Description

Maxim Integrated MAX3161EAG+ Product Overview

The MAX3161EAG+ from Maxim Integrated is a versatile, high-performance interface IC that combines the functionality of a universal asynchronous receiver-transmitter (UART) with that of an RS-232/RS-485/RS-422 transceiver. This product is designed to facilitate communication in industrial, networking, and telecom applications where various serial protocols are prevalent.

With the ability to automatically detect and select between RS-232, RS-485, and RS-422 protocols, the MAX3161EAG+ provides a flexible solution for systems requiring serial connectivity. This feature simplifies design and reduces the need for multiple components, thereby saving space and cost on the PCB.

The device operates from a single 3.0V to 5.5V power supply, making it suitable for a variety of power environments. It also supports data rates up to 250kbps in RS-485/RS-422 mode and up to 1Mbps in RS-232 mode, ensuring compatibility with high-speed data transmission requirements.

The MAX3161EAG+ comes in a 24-pin SSOP package, which is compact and ideal for space-constrained applications. The integrated electrostatic discharge (ESD) protection for the transceiver inputs and outputs offers robust protection against electrical disturbances, enhancing the reliability and longevity of the product in harsh environments.

Key features of the MAX3161EAG+ include:

  • Automatic protocol selection between RS-232, RS-485, and RS-422
  • Single-chip solution with integrated UART and transceiver
  • Wide 3.0V to 5.5V operating voltage range
  • High-speed data transfer capabilities
  • Low-power shutdown mode to conserve energy
  • Thermal shutdown and short-circuit protection
  • Integrated ESD protection
  • Compact 24-pin SSOP package

For designers and engineers looking for a reliable and flexible interface solution, the MAX3161EAG+ offers an excellent blend of performance, integration, and protection. Whether it's for factory automation, point-of-sale systems, or networking equipment, this product from Maxim Integrated is engineered to meet the rigorous demands of modern serial communication applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4822 $52.4110
12+ $8.6008 $103.2096
19+ $8.3320 $158.3080
25+ $8.0632 $201.5800
33+ $7.7944 $257.2152
43+ $6.9881 $300.4883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess