EN
  • EN
  • DE

MBRB2535CTLG

Part No MBRB2535CTLG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 35V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 35V
Current - Average Rectified (Io) (per Diode) 12.5A
Voltage - Forward (Vf) (Max) @ If 470mV @ 12.5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 10mA @ 35V
Operating Temperature - Junction -65°C to 125°C
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 074310-MBRB2535CTLG
Ultra Librarian 3D Model Ultra Librarian MBRB2535CTLG CAD Model

Description

MBRB2535CTLG - ON Semiconductor

The MBRB2535CTLG is a robust and highly efficient Schottky barrier rectifier designed by ON Semiconductor, a leader in energy-efficient innovations. This rectifier is engineered to offer low forward voltage drop and high surge capability, making it an ideal choice for high-frequency applications where energy efficiency is crucial.

Key Features

  • Low Power Loss/High Efficiency: The MBRB2535CTLG is optimized to reduce power loss during operation, which directly translates to higher efficiency in your electronic circuits.
  • High Surge Capacity: With its ability to handle high surge currents, this rectifier is well-suited for applications that may experience unexpected spikes in current, ensuring reliable performance and longevity.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, minimizing energy waste and heat generation during operation, which is beneficial for reducing cooling requirements and improving overall system efficiency.
  • Guard-Ring for Stress Protection: A built-in guard-ring significantly enhances the device's robustness by providing extra protection against voltage spikes and stress, ensuring stable performance in harsh conditions.

Applications

The MBRB2535CTLG is highly versatile and can be used in various applications, including:

  • Power Supply Management
  • DC-DC Converters
  • Battery Charging Systems
  • LED Lighting
  • Automotive Applications
  • High-frequency PWM Circuits

Product Specifications

This Schottky barrier rectifier is packaged in a D2PAK (TO-263) package, which offers a compact footprint while allowing for adequate heat dissipation. It has a maximum average rectified current of 25A and a peak repetitive reverse voltage of 35V. The MBRB2535CTLG can operate over a wide temperature range, ensuring consistent performance in varying environmental conditions.

ON Semiconductor's commitment to quality ensures that the MBRB2535CTLG meets stringent standards for reliability and performance. Whether you're designing power management systems or looking to enhance the efficiency of your existing applications, the MBRB2535CTLG is a solid choice for a Schottky barrier rectifier.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
8+ $13.3919 $107.1352
12+ $12.9734 $155.6808
16+ $12.5549 $200.8784
21+ $12.1364 $254.8644
28+ $10.8809 $304.6652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess