EN
  • EN
  • DE

LTC1735IGN-1#TRPBF

Part No LTC1735IGN-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching 300kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 124957-LTC1735IGN-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1735IGN-1#TRPBF CAD Model

Description

Linear Technology LTC1735IGN-1#TRPBF High Efficiency Step-Down Converter

The LTC1735IGN-1#TRPBF is a versatile and high-performance step-down switching regulator IC designed by Linear Technology, which is now part of Analog Devices. This integrated circuit is specifically engineered to deliver a high efficiency, low voltage output from a higher voltage input. It is an ideal choice for a wide range of applications, including but not limited to, telecommunications, automotive systems, and portable electronics.

With its constant frequency current mode architecture, the LTC1735IGN-1#TRPBF ensures stable operation over a wide range of input voltages and output currents. The device operates at a fixed frequency of 200kHz, which allows for a balanced compromise between efficiency and the size of external components, making it possible to use smaller inductors and capacitors that save space on the PCB.

The LTC1735IGN-1#TRPBF features a powerful 1.25V reference voltage, which allows for precise regulation of the output voltage. It also offers a wide input voltage range from 4V to 36V, making it versatile for applications that experience wide variations in supply voltage. The output voltage is adjustable from 1.25V to the input voltage minus the dropout voltage, providing flexibility in design for various output requirements.

In terms of protection, the LTC1735IGN-1#TRPBF includes overcurrent protection and thermal shutdown, ensuring the safety and reliability of the device under extreme conditions. The overcurrent protection is achieved through cycle-by-cycle current limiting, while the thermal shutdown feature protects the IC from overheating.

Furthermore, the LTC1735IGN-1#TRPBF offers a soft-start capability, which gradually ramps up the output voltage to the regulated level, preventing inrush current at startup that could otherwise damage sensitive components. This feature is particularly useful in systems where a smooth power-up sequence is critical.

The LTC1735IGN-1#TRPBF is available in a 16-lead SSOP package, which is suitable for space-constrained applications. Its lead-free finish and RoHS compliance make it an environmentally friendly choice for modern electronic designs. With its robust feature set and high efficiency, the LTC1735IGN-1#TRPBF is a reliable solution for designers looking to optimize power management in their next project.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2911 $61.7466
14+ $8.4442 $118.2188
22+ $8.1809 $179.9798
30+ $7.9164 $237.4920
38+ $7.6530 $290.8140
51+ $6.8607 $349.8957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess