EN
  • EN
  • DE

LTC1703CG#TRPBF

Part No LTC1703CG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG SW DUAL SYNC VID 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, Mobile Intel Pentium III
Voltage - Input 3 V to 7 V
Number of Outputs 2
Output Voltage 0.9 V to 2 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 1061052-LTC1703CG#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1703CG#TRPBF CAD Model

Description

Overview of LTC1703CG#TRPBF

The LTC1703CG#TRPBF is a high-performance, single synchronous step-down switching regulator controller from Linear Technology that is designed to deliver precision voltage regulation and high efficiency in a compact package. This product is specifically engineered to meet the needs of demanding applications requiring a low-voltage power supply with a high current output.

Key Features

  • High Efficiency: The LTC1703CG#TRPBF boasts high efficiency which helps in reducing power losses and improving overall system performance. This makes it an ideal choice for power-sensitive applications.
  • Wide Input Voltage Range: This controller operates over a wide input voltage range, accommodating various power sources and enabling its use in a multitude of applications.
  • Adjustable Output Voltage: It offers an adjustable output voltage, providing flexibility and precision to meet specific requirements of the powered device.
  • Fast Transient Response: The LTC1703CG#TRPBF is designed to have a fast transient response, ensuring stable operation during quick load changes, which is critical for high-performance electronics.
  • No Current Sense Resistor Needed: It eliminates the need for a current sense resistor by utilizing its internal sense circuit, which simplifies design and reduces system cost.
  • Thermal Protection: The device includes thermal protection features to safeguard against overheating, enhancing reliability and longevity.

Applications

With its robust feature set, the LTC1703CG#TRPBF is suitable for a wide range of applications, including:

  • Telecommunications
  • Networking equipment
  • Servers and data storage systems
  • Portable and battery-powered devices
  • Industrial power systems

Package and Availability

The LTC1703CG#TRPBF is available in a compact SSOP-16 package, which is ideal for space-constrained applications. The product is also offered in tape and reel packaging, denoted by the '#TRPBF' suffix, facilitating its integration into automated manufacturing processes.

In summary, the LTC1703CG#TRPBF from Linear Technology is a versatile and efficient solution for modern electronic systems requiring reliable and precise power management. Its combination of performance, features, and compact form factor makes it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0938 $66.5628
13+ $9.1026 $118.3338
20+ $8.8184 $176.3680
28+ $8.5331 $238.9268
36+ $8.2490 $296.9640
47+ $7.3955 $347.5885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess