EN
  • EN
  • DE

STGD6NC60H-1

Part No STGD6NC60H-1
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 15A TO-251
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 15 A
Current - Collector Pulsed (Icm) 21 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 3A
Power - Max 62.5 W
Switching Energy 20µJ (on), 68µJ (off)
Input Type Standard
Gate Charge 13.6 nC
Td (on/off) @ 25°C 12ns/76ns
Test Condition 390V, 3A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Case / Package TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package TO-251 (IPAK)
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1495090-STGD6NC60H-1
Ultra Librarian 3D Model Ultra Librarian STGD6NC60H-1 CAD Model

Description

N

You May Also Be Interested in

Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess