EN
  • EN
  • DE

LTC1798CS8-2.5

Part No LTC1798CS8-2.5
Manufacturer Linear Technology
Description Micropower Low Dropout References
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208068-LTC1798CS8-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1798CS8-2.5 CAD Model

Description

Overview of LTC1798CS8-2.5

The LTC1798CS8-2.5 is a high-performance, low-dropout linear regulator designed and manufactured by Linear Technology, now part of Analog Devices. It is tailored to deliver a fixed output voltage of 2.5 volts with an impressive level of accuracy and stability. This component is housed in a narrow SO-8 package, making it suitable for space-constrained applications.

Key Features

  • Fixed Output Voltage: The LTC1798CS8-2.5 provides a stable 2.5V output, which is essential for consistent performance in sensitive electronic circuits.
  • Low Dropout Voltage: This regulator boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is particularly useful in battery-powered devices.
  • High Output Current: Capable of delivering up to 150mA of output current, it is suitable for a variety of low-power applications.
  • Thermal Protection: The device includes an over-temperature protection feature that safeguards it from potential damage due to excessive heat.
  • Low Quiescent Current: The LTC1798CS8-2.5 is designed to have a low quiescent current, which enhances battery life in portable applications.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have low equivalent series resistance (ESR), providing good transient response and reducing output noise.

Applications

The LTC1798CS8-2.5 is versatile and can be used in a wide array of applications, including but not limited to:

  • Battery-powered equipment
  • Portable instruments
  • Microprocessor supply
  • Wireless and telecommunications systems
  • Reference voltage sources

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1798CS8-2.5 is no exception. It is manufactured to high standards, ensuring reliability and performance consistency. This product is suitable for commercial and industrial applications where a dependable source of power is crucial.

Overall, the LTC1798CS8-2.5 is an excellent choice for designers looking for a reliable, high-performance fixed voltage regulator that combines efficiency, precision, and a compact form factor.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6904 $60.9752
31+ $3.8485 $119.3035
47+ $3.7283 $175.2301
65+ $3.6079 $234.5135
83+ $3.4876 $289.4708
111+ $3.1268 $347.0748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess