EN
  • EN
  • DE

MBRB2560CT

Part No MBRB2560CT
Manufacturer General Semiconductor
Description SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer General Semiconductor
Win Source Part Number 1216273-MBRB2560CT
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRB2560CT CAD Model

Description

The MBRB2560CT is a Schottky Barrier Rectifier manufactured by General Semiconductor (now Vishay). It is designed for high-efficiency rectification and fast switching speeds. The '25' in the part number typically indicates a 25 Ampere current rating, and '60' indicates a 60 Volt reverse voltage rating. The 'CT' suffix often denotes a common cathode configuration.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies for improved efficiency and reduced switching losses.
  • Freewheeling Diode: Employed as a freewheeling diode in inductive circuits to protect switching transistors.
  • DC-DC Converters: Used in DC-DC converters for efficient rectification.
  • Reverse Polarity Protection: Provides reverse polarity protection in various electronic circuits.
  • Solar Power Systems: Used in solar panel systems for blocking reverse current flow and improving efficiency.

Features:

  • High Current Capability: Capable of handling a forward current of 25 Amperes.
  • Low Forward Voltage Drop: Reduces power losses and improves efficiency.
  • Fast Switching Speed: Allows for high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Withstands high surge currents, providing robust protection against transient events.
  • Low Reverse Leakage Current: Minimizes power losses due to reverse current leakage.
  • Common Cathode Configuration: Simplifies circuit design in some applications.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation and improves overall system efficiency.
  • Fast Switching: Enables high-frequency operation, reducing the size and cost of passive components.
  • Robust Protection: High surge current capability and reverse polarity protection enhance system reliability.
  • Simplified Circuit Design: Common cathode configuration simplifies the design of certain power supply circuits.
  • Reduced Heat Generation: Lower power losses result in reduced heat generation, improving system reliability and lifespan.

Technical Specifications: The MBRB2560CT has a maximum forward current rating of 25A. The maximum reverse voltage is 60V. The forward voltage drop is typically around 0.7V at the rated current. The surge current capability is typically several hundred Amperes. The operating temperature range is typically -65°C to +150°C. The package is often a TO-220 or similar through-hole package. Refer to the official datasheet for detailed electrical characteristics and application notes.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9150 $67.0250
75+ $1.5708 $117.8100
115+ $1.5223 $175.0645
160+ $1.4726 $235.6160
205+ $1.4241 $291.9405
275+ $1.2763 $350.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess