EN
  • EN
  • DE

MAX31723MUA+T

Part No MAX31723MUA+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type SPI
Supply Voltage (V) 1.7V ~ 3.7V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±0.5°C (±2°C)
Test Condition 0°C ~ 70°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX31723
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702982-MAX31723MUA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX31723MUA+T CAD Model

Description

MAX31723MUA+T Digital Temperature Sensor

The MAX31723MUA+T is a high-precision digital temperature sensor from Maxim Integrated, designed to provide accurate temperature readings in a variety of applications. This sensor is a perfect solution for systems requiring temperature monitoring with digital output, such as industrial controls, environmental monitoring, and computer thermal management.

With its small 8-pin µMAX package, the MAX31723MUA+T is optimized for space-constrained applications. It operates over a wide temperature range from -55°C to +125°C, making it suitable for extreme environmental conditions. The device offers a temperature resolution of 0.0625°C and has an accuracy of ±1°C in the range of -10°C to +85°C, ensuring precise temperature measurements.

One of the key features of the MAX31723MUA+T is its SPI-compatible serial interface, which allows for easy integration into existing microcontroller-based systems. The SPI interface provides a simple and efficient method for temperature data communication, enabling high-speed data transfer and minimizing the required number of I/O pins.

The sensor also includes a thermostat function with programmable setpoints. This allows designers to set temperature thresholds that can trigger an alert or initiate a system response when temperatures exceed specified limits, enhancing system safety and reliability.

For energy-sensitive applications, the MAX31723MUA+T offers a low-power standby mode. This feature significantly reduces power consumption when the sensor is not actively monitoring temperatures, contributing to the overall energy efficiency of the system it is incorporated into.

Maxim Integrated's commitment to quality ensures that the MAX31723MUA+T meets stringent reliability standards. The sensor is available in a tape-and-reel format, denoted by the '+T' suffix, which facilitates automated assembly processes, making it an excellent choice for high-volume production.

In summary, the MAX31723MUA+T from Maxim Integrated is an advanced digital temperature sensor that combines accuracy, reliability, and ease of integration, making it a versatile choice for a wide range of temperature monitoring applications.

You May Also Be Interested in

Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5401 $60.1817
40+ $2.9048 $116.1920
62+ $2.8136 $174.4432
85+ $2.7235 $231.4975
110+ $2.6322 $289.5420
147+ $2.3597 $346.8759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess