EN
  • EN
  • DE
  • IT

MAX31760AEE+

Part No MAX31760AEE+
Manufacturer Maxim Integrated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 3V-3.6V 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features - Motor Driver - I²C, PWM 16-QSOP
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name MAX31760
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881482-MAX31760AEE+
Ultra Librarian 3D Model Ultra Librarian MAX31760AEE+ CAD Model

Description

Maxim Integrated MAX31760AEE+ Precision Fan-Speed Controller

The MAX31760AEE+ is a highly sophisticated fan-speed controller designed by Maxim Integrated, aimed at delivering precision cooling solutions for electronic systems. This compact device is engineered to manage and control the speed of DC fans based on temperature inputs, ensuring optimal thermal performance and noise reduction in various applications such as servers, telecom equipment, and industrial systems.

Key Features:

  • Temperature Monitoring: The MAX31760AEE+ is equipped with multiple temperature sensors inputs, allowing it to monitor different points within a system for precise thermal management.
  • Automatic Fan Control: This controller can automatically adjust fan speeds based on the temperature data it collects, providing a dynamic cooling response to changing thermal conditions.
  • PWM Fan Control: It supports Pulse Width Modulation (PWM) control for fans, which enables fine-grained speed adjustments while maintaining high efficiency and low power consumption.
  • Programmable Settings: Users can program various parameters such as temperature thresholds, fan speed curves, and alarm settings, tailoring the device's behavior to specific system requirements.
  • Communication Interface: The MAX31760AEE+ features an I²C/SMBus serial interface, facilitating easy integration into system management buses for communication with other devices and controllers.
  • Versatile Power Supply: It operates over a wide supply voltage range, accommodating different system power rails and ensuring compatibility with a variety of fan types.

Applications:

  • Server and Storage Systems
  • Telecommunications Equipment
  • Industrial Control Systems
  • Networking Hardware
  • Computer Workstations and PCs

The MAX31760AEE+ from Maxim Integrated stands out with its robust feature set, designed to meet the demanding cooling requirements of modern electronic systems. By providing precise fan control and temperature monitoring capabilities, this device not only enhances system reliability and performance but also contributes to energy savings and noise reduction. Whether for enterprise-level servers or industrial applications, the MAX31760AEE+ is a versatile and efficient solution for advanced thermal management.

You May Also Be Interested in

Fairchild/ON Semiconductor
STEPPER MOTOR CONTROLLER, 0.6A
Need more? Email Us
ON Semiconductor
LC898200 - MOTOR DVR IRIS/AF/ZOO / Motor Driver
Lowest to $3.1210
Allegro MicroSystems, LLC
IC MOTOR DRIVER 10SOIC
Lowest to $1.9466
Allegro MicroSystems, LLC
IC MOTOR DRIVER PWM QFN / Motor Driver
Need more? Email Us
Fairchild/ON Semiconductor
CD MOTOR DRIVER
Lowest to $6.0075
Rohm Semiconductor
IC MOTOR DRIVER 28SOP / Motor Driver
Need more? Email Us
National Semiconductor (TI)
BRUSHLESS DC MOTOR CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
CD MOTOR DRIVER, PDSO28
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4859 $54.8590
23+ $4.5012 $103.5276
35+ $4.3606 $152.6210
48+ $4.2199 $202.5552
62+ $4.0792 $252.9104
83+ $3.6573 $303.5559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,499 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess