EN
  • EN
  • DE

MAX3206EEWL+T

Part No MAX3206EEWL+T
Manufacturer Maxim Integrated
Catalog TVS - Diodes
Description Lowest Capacitance 2-/3-/4-/6-Channel ESD-Protection Arrays in WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 5 pF
Clamping Voltage 105.5 V
Direction Unidirectional
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Bidirectional Channels 6
Number of Channels 6
Number of Pins 8
Operating Supply Voltage 5.5 V
Peak Pulse Power 1.349 W
Power Line Protection No
Radiation Hardening No
RoHS Compliant
Termination SMD/SMT
Working Voltage 5.5 V
Win Source Part Number 1075262-MAX3206EEWL+T
Categories TVS - Diodes
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3206EEWL+T CAD Model

Description

Maxim Integrated MAX3206EEWL+T Overview

The MAX3206EEWL+T from Maxim Integrated is a high-performance, low-capacitance ESD-protection device designed to safeguard high-speed data lines from harmful electrostatic discharge (ESD) without compromising signal integrity. This compact and efficient solution is ideal for protecting sensitive components in a variety of applications, including portable electronics, data storage devices, and communication systems.

Key Features

  • Low Capacitance: The MAX3206EEWL+T boasts ultra-low capacitance, typically just 0.6pF, which is essential for maintaining signal integrity in high-speed applications.
  • ESD Protection: It offers robust ESD protection up to ±15kV Human Body Model (HBM), ±8kV Contact Discharge, and ±15kV Air-Gap Discharge as per the IEC 61000-4-2 standard, ensuring reliable performance even in harsh environments.
  • Small Footprint: Housed in a compact 6-WLP (1.5mm x 1.0mm) package, the MAX3206EEWL+T saves valuable board space, making it an excellent choice for space-constrained applications.
  • Multiple Channel Protection: The device features six channels of ESD protection, providing comprehensive coverage for multiple data lines with a single component.
  • Low Leakage Current: With a leakage current of less than 1µA at 5V, the MAX3206EEWL+T ensures minimal power consumption when idle, making it suitable for battery-powered devices.

Applications

  • USB 2.0 and 3.0 Interfaces
  • High-Speed Data Lines
  • Portable Electronics
  • Smartphones and Tablets
  • Consumer Electronics
  • Networking Devices
  • Set-Top Boxes

The MAX3206EEWL+T is a testament to Maxim Integrated's commitment to providing advanced protection solutions that meet the demands of modern electronic devices. Its combination of low capacitance, strong ESD protection, and compact size makes it a top choice for engineers looking to enhance the durability and longevity of their products without compromising on performance.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2015 $51.2240
39+ $2.6269 $102.4491
59+ $2.5448 $150.1432
82+ $2.4627 $201.9414
106+ $2.3806 $252.3436
141+ $2.1344 $300.9504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess