EN
  • EN
  • DE

MAX3218CAP+T

Part No MAX3218CAP+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRS RS-232 W/SHTDWN 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 700mV
Data Rate 120Kbps
Operating Supply Voltage 1.8 V ~ 4.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 703013-MAX3218CAP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3218
Introduction Date March 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX3218CAP+T CAD Model

Description

Maxim Integrated's MAX3218CAP+T: The Premier RS-232 Transceiver

Maxim Integrated's MAX3218CAP+T is a cutting-edge RS-232 transceiver IC that has been meticulously designed to meet the rigorous demands of today's communication protocols. This high-performance component is an ideal choice for applications requiring reliable serial communication with minimal power consumption.

Key Features

  • Integrated Charge Pump Circuitry: The MAX3218CAP+T features an internal charge pump that eliminates the need for an external ±12V power supply, which is traditionally required for RS-232 communication. This circuitry generates the necessary voltage levels for RS-232 transmission from a single 3.0V to 5.5V supply, making it incredibly versatile for various applications.
  • Low Power Shutdown Mode: With its low power shutdown mode, the device significantly reduces power consumption when not in active use, making it an excellent choice for battery-operated or power-sensitive systems.
  • High Data Rate: The transceiver supports data rates up to 120kbps, ensuring swift and efficient data transfer for high-speed communication requirements.
  • ESD Protection: Maxim Integrated understands the importance of device longevity and reliability, which is why the MAX3218CAP+T comes with built-in Electrostatic Discharge (ESD) protection up to ±15kV, safeguarding the device from unexpected voltage spikes.
  • Small Package Size: The compact 20-SSOP package of the MAX3218CAP+T makes it a space-saving solution for modern electronic designs where board real estate is at a premium.

Applications

The versatility of the MAX3218CAP+T allows it to be integrated into a wide array of applications, including but not limited to:

  • Battery-Powered Equipment
  • Handheld Devices
  • Notebooks and Laptop Computers
  • Peripherals
  • Portable Diagnostics Equipment

Maxim Integrated's MAX3218CAP+T transceiver is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing a new portable device or upgrading an existing system, the MAX3218CAP+T offers the perfect blend of performance, power efficiency, and compactness to meet your RS-232 communication needs.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9846 $53.9076
14+ $7.3720 $103.2080
22+ $7.1417 $157.1174
29+ $6.9113 $200.4277
38+ $6.6809 $253.8742
51+ $5.9898 $305.4798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess