EN
  • EN
  • DE

MAX3225CUP+

Part No MAX3225CUP+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Part Number Series MAX3225
Manufacturer Pack Quantity 74
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807743-MAX3225CUP+
Ultra Librarian 3D Model Ultra Librarian MAX3225CUP+ CAD Model

Description

The MAX3225CUP+ is a high-performance RS-232 transceiver from Maxim Integrated, designed to meet the needs of modern communication systems requiring reliable data transmission. This integrated circuit is part of Maxim's renowned family of transceivers that offer a blend of speed, robustness, and power efficiency.

Key Features:

  • High Data Rate: Supports data rates up to 1Mbps, making it suitable for high-speed serial communication.
  • Low Power Consumption: Operates from a single +3.0V to +5.5V power supply, ensuring minimal power draw for battery-powered applications.
  • Electrostatic Discharge (ESD) Protection: Features ±15kV ESD protection on transmitter outputs and receiver inputs, safeguarding the device against electrostatic discharges.
  • Integrated Charge Pump: The onboard charge pump circuit generates the necessary RS-232 voltage levels (+/-10V) from a single power supply, eliminating the need for multiple power sources.
  • Low Shutdown Current: Offers a shutdown mode that reduces the supply current to 1µA, maximizing power efficiency when the device is not in use.
  • Small Footprint: Comes in a compact 20-TSSOP package, making it an ideal choice for space-constrained applications.

Applications:

The MAX3225CUP+ is versatile and can be utilized in a wide range of applications including:

  • Portable Computing Devices
  • Battery-Powered Equipment
  • Point-of-Sale Systems
  • Peripherals
  • Networking Equipment

Technical Specifications:

Parameter Value
Supply Voltage Range +3.0V to +5.5V
Data Rate 1Mbps
ESD Protection ±15kV
Package 20-TSSOP
Operating Temperature Range -40°C to +85°C

The MAX3225CUP+ from Maxim Integrated represents a reliable and efficient solution for RS-232 communication, combining high-speed data transfer with robust protection features and power-saving capabilities.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2760 $50.0720
54+ $1.8675 $100.8450
83+ $1.8092 $150.1636
115+ $1.7508 $201.3420
148+ $1.6925 $250.4900
198+ $1.5174 $300.4452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess