EN
  • EN
  • DE

CAT24C21WI

Part No CAT24C21WI
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 1KBIT I2C 400KHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 128 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 1 µs
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT24C21
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 576220-CAT24C21WI
Ultra Librarian 3D Model Ultra Librarian CAT24C21WI CAD Model

Description

The CAT24C21WI is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed for a wide range of applications requiring reliable data storage and retrieval. This memory chip features a 2-Kb (256 x 8) memory size, making it suitable for storing configuration settings, calibration data, and small application parameters.

Key Features

  • Memory Size: 2-Kilobits (256 x 8)
  • Interface: I²C (2-wire serial interface), supporting standard and fast I²C protocol
  • Supply Voltage: Operates from 2.5V to 5.5V, making it versatile for both low and standard voltage applications
  • Write Cycle Time: 5 ms write cycle time for efficient data handling
  • Endurance: 1 million write cycles, ensuring long-term reliability
  • Data Retention: 100 years of data retention, providing a stable storage solution over an extended period
  • Packaging: Available in an industry-standard 8-pin SOIC package, suitable for surface mount technology (SMT)
  • Temperature Range: Industrial temperature range from -40°C to +85°C, allowing operation in harsh environments

Applications

The CAT24C21WI is ideal for a variety of applications that require low-power and reliable non-volatile memory. It is commonly used in:

  • Portable electronic devices
  • Industrial and medical equipment
  • Automotive systems
  • Consumer electronics
  • Telecommunication infrastructure

Advantages

The CAT24C21WI offers several advantages that make it a preferred choice for designers and engineers. Its low-power consumption extends battery life in portable devices, while its small form factor enables it to fit into space-constrained designs. The robust endurance and data retention characteristics ensure data integrity over the product's lifespan. Additionally, the simple I²C interface facilitates easy integration into existing designs, reducing development time and complexity.

Overall, the ON Semiconductor CAT24C21WI provides a reliable and efficient solution for applications requiring non-volatile memory storage, combining performance with durability to meet the needs of today's advanced electronic systems.

You May Also Be Interested in

Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8806 $61.6420
160+ $0.7226 $115.6160
250+ $0.7001 $175.0250
345+ $0.6774 $233.7030
445+ $0.6549 $291.4305
595+ $0.5871 $349.3245
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess