EN
  • EN
  • DE

TLC2274MWB

Part No TLC2274MWB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOSTM RAIL-TO-RAIL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1268806-TLC2274MWB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC2274MWB CAD Model

Description

The TLC2274MWB from Texas Instruments is a high-precision operational amplifier (op-amp) that integrates Texas Instruments' advanced LinCMOS™ technology to provide a seamless balance between power efficiency and performance. This particular model is well-suited for a wide array of applications, ranging from industrial control systems to medical devices, due to its robust feature set and versatile performance characteristics.

Key Features:

  • Rail-to-Rail Operation: The TLC2274MWB offers rail-to-rail input and output swing, which extends the dynamic range and enables it to operate effectively with a variety of signal amplitudes, making it highly adaptable in multiple circuit configurations.
  • Low Noise: With a design focused on minimizing noise, this op-amp ensures a clean signal amplification, crucial for precision applications such as instrumentation and audio processing.
  • High Output Drive: Capable of delivering a high current to the load, the TLC2274MWB can drive capacitive loads with ease, maintaining stability and performance.
  • Low Power Consumption: The device's LinCMOS™ technology ensures low power consumption without sacrificing performance, which is essential for battery-powered and energy-efficient applications.
  • Wide Supply Range: It operates over a wide supply range of 4.4 V to 16 V, offering flexibility in various power environments and compatibility with both single and dual power supply operations.

Applications:

The TLC2274MWB's advanced features make it an excellent choice for a multitude of applications, including:

  • Test and Measurement Equipment
  • Professional Audio Equipment
  • Analog Signal Conditioning
  • Active Filters and Buffers
  • Data Acquisition Systems
  • Medical Instrumentation

With its combination of low power consumption, high output drive, and rail-to-rail input/output, the TLC2274MWB operational amplifier from Texas Instruments is engineered to meet the rigorous demands of modern electronic devices, ensuring high performance, reliability, and efficiency across a broad spectrum of applications.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0383 $98.0766
3+ $40.2366 $120.7098
4+ $38.9792 $155.9168
6+ $37.7218 $226.3308
7+ $36.4644 $255.2508
10+ $32.6922 $326.9220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess