EN
  • EN
  • DE

MAX3225EAAP

Part No MAX3225EAAP
Manufacturer Maxim Integrated
Description +15,-15kV ESD-Protected, 1muA, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213034-MAX3225EAAP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3225EAAP CAD Model

Description

Maxim Integrated MAX3225EAAP: High-Speed RS-232 Transceiver with AutoShutdown Plus™

The MAX3225EAAP is a high-performance RS-232 transceiver from Maxim Integrated, designed to meet the demanding needs of modern communication systems. This device is particularly suitable for applications that require high-speed data transfer and low-power consumption. The MAX3225EAAP operates from a single +3.0V to +5.5V power supply, making it versatile for use in a variety of systems, including portable and battery-powered devices.

One of the standout features of the MAX3225EAAP is its AutoShutdown Plus™ functionality. This innovative feature allows the device to enter a low-power shutdown mode when it does not sense any serial activity on the transmitter inputs, significantly reducing power consumption and extending battery life in portable applications. The transceiver automatically resumes normal operation when it detects activity, ensuring seamless communication without the need for user intervention.

The MAX3225EAAP is capable of achieving data rates up to 1Mbps, making it an excellent choice for high-speed data communication. It also includes a 1µA shutdown mode that further conserves power when the device is not in use. Additionally, the transceiver's receivers remain active in shutdown mode, allowing for wake-up on incoming data, which is essential for remote monitoring and control applications.

This transceiver features a robust design that includes a ±15kV ESD protection on transmitter outputs and receiver inputs, safeguarding the device against electrostatic discharges and ensuring reliable operation in harsh environments. The MAX3225EAAP is available in a space-saving 20-pin SSOP package, making it ideal for compact system designs.

The MAX3225EAAP integrates two drivers and two receivers, providing the necessary interfaces for full-duplex communication. It is fully compliant with the EIA/TIA-232-F standards and is compatible with a wide range of microcontrollers and other digital systems. With its combination of high-speed performance, low-power operation, and advanced protection features, the MAX3225EAAP is an excellent choice for designers looking to implement reliable RS-232 communication in their products.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess