EN
  • EN
  • DE

MAX3227EEUE

Part No MAX3227EEUE
Manufacturer Maxim Integrated
Description +15,-15kV ESD-Protected, 1muA, 1Mbps, 3.0V to 5.5V, RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213052-MAX3227EEUE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3227EEUE CAD Model

Description

The MAX3227EEUE from Maxim Integrated is a high-performance, 3.0V to 5.5V, 1µA, 1Mbps, RS-232 transceivers with auto shutdown and enhanced electrostatic discharge (ESD) protection. This device is ideal for applications requiring low-power consumption and high data-rate communication over RS-232 protocol.

Features

  • Power Efficiency: The MAX3227EEUE operates with a supply voltage range of 3.0V to 5.5V, making it suitable for a variety of low-power applications. Its low supply current of 1µA (typical) in shutdown mode helps to extend battery life in portable devices.
  • High Data Rate: With a data rate of 1Mbps, this transceiver can handle high-speed data communication, which is essential for modern serial communication interfaces.
  • Auto Shutdown: The device features an automatic shutdown function that powers down the on-chip power-supply and driver circuits when no data is being transmitted or received, further reducing power consumption when the interface is idle.
  • Enhanced ESD Protection: The MAX3227EEUE offers a robust ESD protection for RS-232 I/O pins, ±15kV Human Body Model (HBM), which ensures reliability and longevity in harsh environments.
  • Integrated Charge Pump: The built-in charge pump circuitry generates the necessary RS-232 voltage levels (±10V) from a single 3.0V to 5.5V supply, eliminating the need for additional power supplies.

Applications

The MAX3227EEUE is suitable for a wide range of applications, including:

  • Battery-Powered Equipment
  • Handheld Devices
  • Data Cables
  • Notebook, Subnotebook, and Palmtop Computers
  • Peripherals

Package and Quality

The device comes in a 16-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. Maxim Integrated ensures high-quality standards, and the MAX3227EEUE is no exception, providing reliable performance for critical communication needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4836 $58.3524
22+ $5.3199 $117.0378
34+ $5.1538 $175.2292
47+ $4.9874 $234.4078
60+ $4.8212 $289.2720
81+ $4.3225 $350.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess