EN
  • EN
  • DE

MAX322EPA

Part No MAX322EPA
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Precision, Dual-Supply, SPST Analog Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Maxim Integrated
Win Source Part Number 311463-MAX322EPA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX322EPA CAD Model

Description

Product Overview: MAX322EPA from Maxim Integrated

The MAX322EPA is a precision, dual-voltage, SPST (Single-Pole Single-Throw) analog switch from Maxim Integrated that offers high performance in a compact package. Designed for applications that require low-voltage operation and bidirectional signal control, this switch is ideal for a variety of uses, from battery-powered portable devices to communication systems and data acquisition equipment.

Constructed with Maxim’s proprietary silicon-gate process, the MAX322EPA features low power consumption and operates from a single +4.5V to +30V supply, or from dual supplies of ±4.5V to ±20V. This flexibility makes it suitable for interfacing with both digital and analog signals, ensuring compatibility with a broad range of circuit designs.

Key attributes of the MAX322EPA include its low on-resistance (typically 100Ω), which minimizes signal distortion, and its high off-isolation (typically -80dB at 1MHz), which prevents unwanted signal leakage between channels. Additionally, the device boasts low charge injection (typically 5pC) and low power consumption (less than 5µW), which are critical for maintaining signal integrity and extending battery life in portable applications.

The MAX322EPA comes in an 8-pin DIP (Dual In-line Package) that offers robustness for through-hole mounting, contributing to its ease of integration into various circuit boards. Its latch-up performance exceeds 2000V, providing excellent protection against overvoltage conditions.

With its fast switching speeds (turn-on time of 175ns and turn-off time of 145ns), the MAX322EPA is also well-suited for high-speed signal routing. The device's TTL/CMOS-compatible control inputs allow for direct interfacing with microprocessors, further enhancing its versatility.

In summary, the MAX322EPA from Maxim Integrated is a reliable and versatile analog switch that meets the needs of engineers looking for low-voltage operation, efficient power usage, and high-performance switching capabilities. Its suitability for a wide range of applications, coupled with its robust package, makes it a valuable component for any electronic system designer's toolkit.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess