EN
  • EN
  • DE

MAX3232ACPE

Part No MAX3232ACPE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703059-MAX3232ACPE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3232ACPE CAD Model

Description

MAX3232ACPE - Maxim Integrated

The MAX3232ACPE from Maxim Integrated is a robust transceiver component designed for RS-232 communication protocol. This chip is particularly valuable for applications that require reliable data transfer through serial communication while operating in a wide range of voltage and temperature conditions.

Key Features

  • Voltage Range: The device is capable of operating with a single +3.0V to +5.5V power supply, making it versatile for use in a variety of systems that run on different voltage levels.
  • Low-Power Consumption: It features a low-power shutdown mode which reduces power consumption to just 1µW, making it an excellent choice for battery-operated or power-sensitive applications.
  • Data Rate: The MAX3232ACPE supports data rates up to 120kbps, ensuring efficient communication for most serial data exchange requirements.
  • Electrostatic Discharge (ESD) Protection: The device offers built-in ESD protection up to ±15kV using the Human Body Model (HBM), safeguarding the transceiver from potential damage due to static discharges.
  • Integrated Charge Pump: With its integrated charge pump circuitry, the transceiver generates the necessary RS-232 voltage levels (+/-10V) from a single power supply, eliminating the need for additional components.
  • Receiver Hysteresis: The receivers have built-in hysteresis to improve noise rejection, ensuring data integrity under noisy operating conditions.
  • Package Type: The MAX3232ACPE comes in a 16-pin DIP (Dual In-line Package), which is suitable for through-hole mounting and is easy to handle for prototyping or manufacturing processes.

Applications

The versatility and robustness of the MAX3232ACPE make it an ideal choice for a wide range of applications, including:

  • Portable or Compact Devices
  • Battery-Powered Equipment
  • Data Communication for Field Instruments
  • Industrial Control Systems
  • Point-of-Sale Systems

With its combination of features, the MAX3232ACPE from Maxim Integrated offers a reliable and efficient solution for implementing RS-232 communication in a variety of electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess