EN
  • EN
  • DE

MAX3232DR

Part No MAX3232DR
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703063-MAX3232DR
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3232DR CAD Model

Description

MAX3232DR - Maxim Integrated

The MAX3232DR from Maxim Integrated is a high-quality, integrated circuit designed to facilitate serial communication in electronic devices. This particular chip is part of the MAX3232 series, which are 3.0V to 5.5V, low-power, up to 1Mbps, true RS-232 transceivers with auto shutdown and enhanced electrostatic discharge (ESD) protection.

The MAX3232DR is equipped with a dual charge-pump circuitry that enables the transceiver to deliver true RS-232 performance from a single power supply ranging from 3.0V to 5.5V. This makes it an ideal choice for portable or compact devices where power efficiency is a critical factor. The chip is capable of running at data rates up to 1Mbps, making it suitable for high-speed data communication applications.

One of the standout features of the MAX3232DR is its enhanced ESD protection. The device can withstand ±15kV ESD protection on the transceiver's RS-232 pins, providing robust protection against static electricity and other voltage spikes that can occur during handling or operation. This feature ensures long-term reliability and stability in harsh environments.

The MAX3232DR also includes an automatic power-down function when the RS-232 cable is disconnected or when the transmitters of the connected peripherals are off, further conserving power for battery-operated applications. This auto shutdown feature helps in extending the battery life of the devices it's integrated into.

With its industry-standard SOIC-16 package, the MAX3232DR is easy to integrate into a wide range of designs. Its small footprint and low profile make it an excellent choice for space-constrained applications such as laptops, PDAs, smartphones, and other portable communication devices.

In summary, the MAX3232DR is a versatile, efficient, and reliable solution for RS-232 data communication, offering high-speed performance, low-voltage operation, and enhanced protection features. Whether it's for industrial control systems, point-of-sale equipment, or any other application requiring a serial interface, the MAX3232DR is an excellent choice for designers looking to enhance their communication capabilities.

You May Also Be Interested in

Maxim Integrated
Lowest to $14.2989
Maxim Integrated
LI-ION CHARGERS W/SMART PWR SELE
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $2.9105
Maxim Integrated
IC REG LINEAR 2.7V 150MA 6UDFN
Lowest to $9.5472
Maxim Integrated
IC REG LDO 2.84V/ADJ SOT23-5
Lowest to $2.6715
Maxim Integrated
Lowest to $6.5292
Maxim Integrated
Lowest to $13.3691

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess