The MAX3241EEAI+ is a high-quality RS-232 transceiver from Maxim Integrated, designed to facilitate serial communication in a variety of applications. This device is part of Maxim's renowned transceiver series, offering a blend of performance, power efficiency, and reliability.
Key Features
- Low Power Consumption: The MAX3241EEAI+ is designed for battery-powered applications, featuring a low-power shutdown mode that significantly reduces power consumption when not in active use.
- High Data Rate: Capable of supporting data rates up to 1Mbps, this transceiver is suitable for high-speed data communication requirements.
- Wide Voltage Range: It operates over a wide 3.0V to 5.5V supply voltage range, providing flexibility in various system designs.
- Integrated Charge Pump Circuit: The device includes an onboard charge pump circuit that generates the necessary RS-232 voltage levels (+/-10V) from a single 3.3V supply, reducing the need for additional power supplies.
- ESD Protection: This transceiver is equipped with enhanced electrostatic discharge (ESD) protection, capable of withstanding ±15kV using the Human Body Model, thereby ensuring robustness in harsh environments.
- Small Footprint: The MAX3241EEAI+ comes in a compact 28-SSOP package, making it suitable for space-constrained applications.
Applications
The MAX3241EEAI+ is ideal for a range of applications where reliable serial communication is required. It is commonly used in:
- Portable and battery-powered devices
- Notebook and laptop computers
- Peripherals and printers
- Data terminals
- Industrial and medical equipment
Technical Specifications
Parameter
Value
Number of Drivers/Receivers
3/5
Supply Voltage
3.0V to 5.5V
Data Rate
1Mbps
ESD Protection
±15kV Human Body Model
Operating Temperature
-40°C to +85°C
Package
28-SSOP
For those looking to integrate reliable RS-232 communication in their designs, the MAX3241EEAI+ from Maxim Integrated stands out as a top choice, providing a mix of high-speed data transfer, low power consumption, and robust protection features.