EN
  • EN
  • DE

MAX3241EEUI

Part No MAX3241EEUI
Manufacturer Maxim Integrated
Description ±15kV ESD-Protected, Down to 10nA, 3.0V to 5.5V, Up to 1Mbps, True RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213114-MAX3241EEUI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3241EEUI CAD Model

Description

Maxim Integrated's MAX3241EEUI: High-Speed Serial Communication IC

The MAX3241EEUI is a quintessential component from Maxim Integrated, designed to facilitate high-speed serial communication in a variety of digital applications. This integrated circuit is a 3V to 5.5V, low-power, up to 1Mbps, true RS-232 transceiver with auto-shutdown and a robust ESD protection, making it an ideal solution for portable or space-constrained applications.

Key Features

  • Flexible Voltage Range: Operates from a single +3.0V to +5.5V supply, providing design versatility for different system voltage levels.
  • High Data Rate: Supports data rates up to 1Mbps, allowing for high-speed data transmission and efficient communication between devices.
  • Low Power Consumption: The device features a low-power shutdown mode which reduces power consumption when not in active use, extending battery life in portable applications.
  • Auto-Shutdown Feature: It includes an automatic shutdown function that powers down the device when no data is being transmitted, further conserving energy.
  • Enhanced ESD Protection: The MAX3241EEUI is equipped with enhanced electrostatic discharge (ESD) protection up to ±15kV, ensuring reliability and durability even in harsh environmental conditions.

Applications

The versatility of the MAX3241EEUI makes it suitable for a wide range of applications, particularly where power efficiency and space are critical. Typical applications include:

  • Notebooks, PDAs, and Palmtop PCs
  • Battery-Powered Equipment
  • Handheld Equipment
  • Peripherals
  • Data Cables

Package and Quality

The MAX3241EEUI comes in a TSSOP-28 package, providing a compact form factor that is conducive to space-sensitive designs. Maxim Integrated ensures high-quality standards, and the device is manufactured to meet the rigorous demands of the industry, including extended temperature ranges and long-term reliability.

In conclusion, the MAX3241EEUI from Maxim Integrated stands out as a high-performance RS-232 transceiver, offering a blend of speed, power efficiency, and robust protection features. It's an excellent choice for designers looking to incorporate reliable serial communication capabilities into their portable or space-constrained products.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.3307 $94.6614
3+ $38.8357 $116.5071
5+ $37.6218 $188.1090
7+ $36.4079 $254.8553
9+ $35.1940 $316.7460
11+ $31.5534 $347.0874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess