EN
  • EN
  • DE

MAX32555-LNS+T

Part No MAX32555-LNS+T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 121CTBGA / ARM? Cortex?-M3 DeepCover? Microcontroller IC 32-Bit Single-Core 60MHz 512KB (512K x 8) FLASH 121-CTBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series DeepCover®
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals DMA, LCD, PWM, WDT
Number of I/O 70
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 3.3V
Data Converters A/D 6x10b; A/D 1x8b
Oscillator Type Internal
Mounting Type Surface Mount
Package / Case 121-LFBGA
Supplier Device Package 121-CTBGA (8x8)
Base Product Number MAX32555
Standard Package 2,500 pcs
REACH Status REACH Unaffected
Win Source Part Number 703107-MAX32555-LNS+T
Ultra Librarian 3D Model Ultra Librarian MAX32555-LNS+T CAD Model

Description

Maxim Integrated MAX32555-LNS+T DeepCover Secure Microcontroller

The MAX32555-LNS+T from Maxim Integrated is a state-of-the-art secure microcontroller designed to provide robust security features for sensitive and critical applications. This advanced microcontroller is part of Maxim's DeepCover® family, which is known for its exceptional security measures to protect against physical tampering and logical attacks.

At the heart of the MAX32555-LNS+T is an ARM® Cortex®-M3 processor, which delivers efficient processing power for complex algorithms and control tasks. With its built-in security features, this microcontroller is ideal for use in point-of-sale (POS) terminals, secure authentication, industrial control systems, and IoT devices where data integrity and security are paramount.

The device includes a range of integrated features designed to safeguard system integrity, such as a true random number generator (TRNG), secure bootloader, and advanced cryptographic engine supporting a variety of algorithms including AES, SHA-2, and ECC. These features ensure secure data encryption, digital signing, and key generation, maintaining the confidentiality and authenticity of data exchanges.

The MAX32555-LNS+T also offers flexible memory options, with ample flash and SRAM to accommodate complex applications and secure storage of cryptographic keys. Additionally, it provides several communication interfaces, including SPI, I²C, and UART, facilitating easy integration into a wide range of systems.

Another critical feature of the MAX32555-LNS+T is its environmental resilience. The microcontroller operates over an extended temperature range, making it suitable for deployment in harsh industrial environments. Moreover, it comes in a compact, low-profile TQFN package, which is conducive to space-constrained applications.

In summary, the MAX32555-LNS+T is a powerful and secure microcontroller that offers a comprehensive set of features for protecting sensitive applications from a wide array of security threats. Its advanced cryptographic capabilities, coupled with high-performance processing and environmental ruggedness, make it an ideal choice for developers looking to enhance the security of their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4444 $56.6664
13+ $7.7492 $100.7396
20+ $7.5071 $150.1420
28+ $7.2649 $203.4172
36+ $7.0227 $252.8172
48+ $6.2963 $302.2224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess