EN
  • EN
  • DE

MAX32565-LNJ+

Part No MAX32565-LNJ+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description Microcontroller Secure ARM Cortex-M4 with Contactless Interface and Bluetooth Radio RISC 96MHz 128KByte 144-Pin CTBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075276-MAX32565-LNJ+
Categories Embedded - Microcontrollers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX32565-LNJ+ CAD Model

Description

Maxim Integrated MAX32565-LNJ+ Overview

The MAX32565-LNJ+ is a high-performance, secure microcontroller from Maxim Integrated, designed specifically for industrial and IoT (Internet of Things) applications. This robust microcontroller is engineered to provide advanced security features, ensuring that connected devices can resist a wide range of sophisticated attacks. With its powerful ARM Cortex-M4 core, the MAX32565-LNJ+ is capable of delivering efficient processing for complex algorithms and applications.

Key Features

  • Core: ARM Cortex-M4 with FPU (Floating Point Unit) that enables efficient data processing and supports complex mathematical operations.
  • Security: Integrated state-of-the-art security features such as a secure bootloader, secure key storage, and hardware cryptographic accelerators to protect against attacks.
  • Memory: Equipped with ample memory, including both Flash and SRAM, to support a variety of applications and firmware updates.
  • Communication: Multiple communication interfaces including SPI, I2C, UART, and USB, allowing for versatile connectivity options.
  • Power Efficiency: Designed for low-power operation, which is crucial for battery-powered and energy-sensitive applications.

Applications

The MAX32565-LNJ+ is well-suited for a range of applications that require robust security and reliable performance. These include:

  • Industrial control systems
  • IoT devices
  • Secure data communication
  • Authentication and access control systems
  • Medical devices

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX32565-LNJ+ is no exception. Manufactured to the highest standards, this microcontroller is designed to perform reliably in harsh industrial environments and extended temperature ranges. Customers can trust in the durability and longevity of this device for their critical applications.

Summary

In summary, the MAX32565-LNJ+ from Maxim Integrated is a powerful and secure microcontroller that provides an optimal solution for developers looking to enhance the security and performance of their industrial and IoT applications. With its advanced features and strong emphasis on security, it stands out as a top choice for applications where data integrity and system protection are of paramount importance.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess