EN
  • EN
  • DE

MAX3268CUB-T

Part No MAX3268CUB-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 10UMAX / Limiting Amplifier IC Optical Networks 10-uMAX-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Type Limiting Amplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-uMAX-EP
Base Product Number MAX3268
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 210825-MAX3268CUB-T
Ultra Librarian 3D Model Ultra Librarian MAX3268CUB-T CAD Model

Description

Maxim Integrated MAX3268CUB-T Microcontroller

The MAX3268CUB-T is a high-performance, ultra-low-power microcontroller from Maxim Integrated, designed to deliver efficient operation in power-sensitive applications. This microcontroller is part of the MAX326xx series, which is known for its ARM Cortex-M4 core with a floating-point unit (FPU), providing a perfect blend of energy efficiency and computational power.

With its small 10-µMAX package, the MAX3268CUB-T is ideal for space-constrained applications that require a powerful microcontroller with a minimal footprint. The device operates at a wide voltage range from 1.7V to 3.6V, allowing it to be used in various battery-operated and portable devices. The microcontroller also features a built-in temperature sensor and low-power modes, making it an excellent choice for wearable technology, medical devices, and IoT sensors.

Key features of the MAX3268CUB-T include:

  • ARM Cortex-M4 Core with FPU
  • Up to 96MHz clock speed
  • 256KB of flash memory and 32KB of SRAM
  • Multiple power modes for energy efficiency
  • Integrated temperature sensor
  • Wide variety of communication interfaces such as SPI, I2C, UART, and 1-Wire
  • 10-µMAX package for compact designs

The device also boasts a comprehensive set of peripherals, including timers, PWM channels, and ADCs, which support a wide range of functions and extend its applicability across multiple domains. The MAX3268CUB-T's robust security features, with a Trust Protection Unit (TPU), provide secure boot, cryptographic accelerators, and a true random number generator, ensuring the integrity and security of data and firmware.

For developers, Maxim Integrated provides an extensive support ecosystem for the MAX3268CUB-T, which includes development boards, software libraries, and a fully integrated development environment. This support accelerates the design process and helps bring products to market faster.

In summary, the MAX3268CUB-T from Maxim Integrated is a versatile and efficient microcontroller that offers the perfect solution for designers looking to balance power consumption with processing capability in their next-generation embedded systems.

You May Also Be Interested in

Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess