EN
  • EN
  • DE

MAX3268EUB

Part No MAX3268EUB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703122-MAX3268EUB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3268EUB CAD Model

Description

The MAX3268EUB from Maxim Integrated is a cutting-edge, high-performance, low-power microprocessor specifically designed for the most demanding embedded applications. This compact and efficient integrated circuit is encapsulated in a microMAX-10 package, which provides a space-saving solution without compromising on functionality and performance.

Key Features

  • Power Efficiency: The MAX3268EUB operates with a low power consumption profile, making it an ideal choice for battery-operated devices and applications where energy efficiency is paramount.
  • High Integration: This microprocessor integrates advanced features such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and multiple communication interfaces, reducing the need for external components and simplifying design complexity.
  • Robust Communication: With built-in support for I2C, SPI, and UART protocols, the MAX3268EUB ensures reliable and versatile communication options for interfacing with other peripherals and microcontrollers.
  • Flexible Clocking Options: It provides flexible clocking options that include an internal oscillator and support for external crystal oscillators, allowing designers to choose the optimal clock source for their application.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliable performance in harsh environmental conditions.

Applications

The MAX3268EUB is well-suited for a variety of applications, including but not limited to:

  • Portable medical devices
  • Wearable technology
  • Industrial control systems
  • Internet of Things (IoT) devices

Technical Specifications

At the heart of the MAX3268EUB lies a sophisticated core that is capable of delivering the computational power required for complex algorithms and control tasks. Its technical specifications are designed to meet the needs of modern embedded systems:

  • Supply Voltage Range: Specified for operation from a wide range of supply voltages
  • Package Type: microMAX-10
  • Operating Temperature Range: Specified for industrial temperature ranges

In summary, the MAX3268EUB from Maxim Integrated is a versatile and powerful microprocessor that offers a balance of performance, integration, and power efficiency, making it an excellent choice for engineers and designers working on the next generation of embedded systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess