EN
  • EN
  • DE

MAX328ETE+T

Part No MAX328ETE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 3.5 kOhm
Channel-to-Channel Matching (ΔRon) 70 Ohm
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±5 V to 18 V
Max Switch Time (Ton,Toff) 1.5μs, 1μs
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 1.8pF, 8pF
Max Leakage Current (IS off) 10pA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TQFN (5x5)
Win Source Part Number 1067597-MAX328ETE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX328ETE+T CAD Model

Description

The MAX328ETE+T is a high-performance, single-ended, 8-channel analog multiplexer from Maxim Integrated. This device is designed to connect one of eight inputs to a common output as determined by a 3-bit binary address (A0, A1, A2). Its precision design and manufacturing make it an ideal choice for applications requiring accurate signal routing, such as data acquisition systems, test equipment, and medical devices.

Key Features

  • Low On-Resistance: The on-resistance of the MAX328ETE+T is very low, which minimizes signal loss and distortion when routing analog signals through the multiplexer.
  • Low Charge Injection: The device exhibits low charge injection, reducing the impact on signal integrity, which is critical in sensitive analog applications.
  • Single Supply Operation: It operates from a single +5V supply, simplifying the power supply design and reducing power consumption.
  • Low Crosstalk: The design of the MAX328ETE+T ensures low crosstalk between channels, maintaining signal fidelity throughout the switching process.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device to withstand ESD events, increasing the robustness of the end application.
  • Lead-Free and RoHS Compliant: The product is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for environmentally sensitive applications.

Applications

The MAX328ETE+T is versatile and can be used in a variety of applications where precision analog signal routing is required. Common applications include:

  • Data acquisition systems
  • Audio signal routing
  • Video signal switching
  • Medical instrumentation
  • Communication systems

Package and Quality

The MAX328ETE+T comes in a compact 16-pin TQFN package, which is suitable for space-constrained applications. Maxim Integrated ensures high-quality standards, and each device is rigorously tested to meet the demands of various industries and applications.

With its combination of features, the MAX328ETE+T stands out as a reliable and precise solution for analog signal multiplexing needs. Whether for industrial, commercial, or medical use, this analog multiplexer from Maxim Integrated is engineered to deliver performance and durability.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,645 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess