EN
  • EN
  • DE

MAX3294AUT

Part No MAX3294AUT
Manufacturer Maxim Integrated
Description 20Mbps, +3.3V, SOT23 RS-485/ RS-422 Transmitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213157-MAX3294AUT
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3294AUT CAD Model

Description

MAX3294AUT Low-Power, 15kV ESD-Protected, 10Mbps, SOT23 RS-485/RS-422 Transceivers

The MAX3294AUT from Maxim Integrated is a high-performance, low-power transceiver for RS-485 and RS-422 communication. This device is designed to operate with a single 3.3V power supply, making it ideal for applications that require efficient power consumption without compromising on speed or reliability.

With its robust electrostatic discharge (ESD) protection, the MAX3294AUT is capable of withstanding up to 15kV ESD strikes, ensuring that your data communication is secure even in harsh industrial environments. This feature also makes it suitable for applications that are prone to ESD events, such as factory automation, HVAC systems, and point-of-sale terminals.

The device supports data rates up to 10Mbps, providing a fast and reliable interface for communication in critical systems. Its half-duplex communication capability allows for bidirectional communication over a single twisted pair, which helps in reducing the overall wire count and system cost.

The MAX3294AUT comes in a compact SOT23 package, making it an excellent choice for space-constrained applications. Despite its small size, it does not compromise on performance, featuring a slew-rate-limited driver that minimizes EMI and reduces reflections caused by improperly terminated cables.

Additional features of the MAX3294AUT include thermal shutdown protection to prevent damage from over-temperature conditions, and a receiver failsafe feature that ensures a logic-high output if the input is open or shorted. This guarantees that the receiver output is in a known state during fault conditions.

Its low-power shutdown mode further enhances the energy efficiency of systems that use the MAX3294AUT by reducing the supply current to under 1µA. This makes the device an excellent choice for battery-operated and remote systems where power conservation is critical.

Overall, the MAX3294AUT is a reliable, efficient, and durable solution for your RS-485/RS-422 communication needs, combining high-speed operation with robust protection features in a small footprint.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess