EN
  • EN
  • DE

MAX329EPE

Part No MAX329EPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 3.5 kOhm
Channel-to-Channel Matching (ΔRon) 70 Ohm
Voltage - Supply, Single (V+) 10 V ~ 30 V
Voltage - Supply, Dual (V±) ±5 V ~ 18 V
Switch Time (Ton, Toff) (Max) 1.5μs, 1μs
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 1.8pF, 8pF
Current - Leakage (IS(off)) (Max) 10pA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Device Package 16-PDIP
Win Source Part Number 207385-MAX329EPE
Ultra Librarian 3D Model Ultra Librarian MAX329EPE CAD Model

Description

Maxim Integrated MAX329EPE Precision Analog Multiplexer

The MAX329EPE from Maxim Integrated is a high-performance, single-ended, 8-channel analog multiplexer that offers a perfect solution for routing analog signals in various electronic systems. Designed with precision and reliability in mind, this analog multiplexer is an ideal component for applications such as data acquisition systems, test equipment, and signal routing applications where low on-resistance and low crosstalk are critical.

Key features of the MAX329EPE include:

  • Low On-Resistance: With a typical on-resistance of just 100 ohms, the MAX329EPE provides a minimal signal attenuation, ensuring that the integrity of the analog signal is maintained during switching.
  • Single Supply Operation: The device is capable of operating from a single +5V supply, simplifying the power supply design and making it suitable for portable and battery-operated equipment.
  • Low Power Consumption: The MAX329EPE is designed for energy-efficient operation, making it an excellent choice for power-sensitive applications.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, allowing for versatile signal routing configurations.
  • High Off-Isolation: The device features high off-isolation of -70dB at 50kHz, minimizing the crosstalk between channels when the switch is in the off position.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, protecting sensitive circuitry and preventing signal distortion.
  • ESD Protection: The MAX329EPE includes ESD protection diodes on all pins to safeguard against electrostatic discharge events, enhancing the robustness of the final application.

The MAX329EPE comes in a 16-pin DIP package, which is easy to integrate into a variety of PCB layouts. Its pin configuration is designed to facilitate simple and straightforward connection to microcontrollers or other control interfaces.

Whether you are developing a sophisticated industrial control system or a precision laboratory instrument, the Maxim Integrated MAX329EPE analog multiplexer stands out as a reliable choice for efficient and accurate signal routing.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess