EN
  • EN
  • DE

LTC3450EUD#TRPBF

Part No LTC3450EUD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV PS TRIPLE TFT/LCD 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Converter, TFT LCD
Voltage - Input 1.5 V to 4.6 V
Number of Outputs 3
Output Voltage 5.1V, -5V, ±10V, ±15V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 138165-LTC3450EUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3450EUD#TRPBF CAD Model

Description

Linear Technology's LTC3450EUD#TRPBF

The LTC3450EUD#TRPBF is a high-efficiency, fixed-frequency synchronous buck-boost converter from Linear Technology, designed to regulate output voltages above, below, or equal to the input voltage. This versatile component is suitable for a wide range of portable applications, as it can operate with input voltages ranging from 1.5V to 5.5V, making it ideal for single-cell Li-Ion, multi-cell alkaline, or NiMH applications.

One of the key features of the LTC3450EUD#TRPBF is its ability to provide up to 600mA of continuous output current at 3.3V from a 3.6V input. Its internal 1A switches can deliver output voltages as high as 5.25V from an input as low as 2.7V, which is particularly useful for USB On-The-Go host applications. The device's switching frequency is fixed at 1.2MHz, allowing the use of small, low-cost capacitors and inductors while maintaining a compact footprint.

The LTC3450EUD#TRPBF also features a low noise buck-boost control scheme, which keeps the switching ripple to a minimum. This is particularly beneficial in RF and other noise-sensitive applications. Additionally, the device includes a 1μA shutdown feature that further conserves battery life when not in active use.

Protection features are built into the LTC3450EUD#TRPBF to ensure the longevity and reliability of the end application. These include soft-start to limit inrush current during startup, short-circuit protection, thermal protection, and overvoltage protection. The device is also designed with Burst Mode operation, which improves efficiency at light loads and extends battery life.

The LTC3450EUD#TRPBF is packaged in a compact 16-lead QFN (4mm × 4mm) package, which is suitable for space-constrained applications. Its temperature range of -40°C to 85°C ensures stable performance across various environmental conditions. For designers seeking a versatile power solution that can adapt to varying power needs, the LTC3450EUD#TRPBF offers a compelling combination of flexibility, efficiency, and compactness.

Overall, Linear Technology's LTC3450EUD#TRPBF is an excellent choice for designers who require a high-efficiency, compact, and versatile power management solution for their battery-powered or portable devices.

You May Also Be Interested in

STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5636 $61.1996
26+ $4.5646 $118.6796
40+ $4.4225 $176.9000
54+ $4.2793 $231.0822
70+ $4.1372 $289.6040
94+ $3.7087 $348.6178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess