EN
  • EN
  • DE

MAX3301EETJ

Part No MAX3301EETJ
Manufacturer Maxim Integrated
Description USB On-the-Go Transceiver and Charge Pump
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213160-MAX3301EETJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3301EETJ CAD Model

Description

Maxim Integrated MAX3301EETJ Overview

The MAX3301EETJ is a highly integrated and robust interface IC from Maxim Integrated, designed to facilitate reliable communication in industrial and automotive applications. This compact, high-performance device is part of Maxim's extensive range of transceivers and interface components, known for their quality and durability.

Key Features

  • High-Speed CAN Interface: The MAX3301EETJ is designed to operate as a CAN (Controller Area Network) transceiver, enabling high-speed data transmission with rates up to 1 Mbps. This makes it suitable for networking microcontrollers, sensors, and actuaries in complex systems.
  • ISO 11898-2 Compliant: This product complies with the stringent requirements of the ISO 11898-2 standard, ensuring compatibility with the CAN specifications and reliable performance in demanding environments.
  • Protection Features: It comes with a suite of protection features such as thermal shutdown, short-circuit protection, and overvoltage protection. These features enhance the component's resilience and longevity, safeguarding your system against common electrical hazards.
  • Low Power Operation: The device is designed for low-power consumption, making it an excellent choice for battery-operated or power-sensitive applications. It also includes a standby mode to further reduce power usage when the CAN interface is not active.
  • Wide Temperature Range: With an operational temperature range from -40°C to +125°C, the MAX3301EETJ is built to withstand extreme conditions, making it ideal for automotive and industrial applications where temperature fluctuations are common.

Applications

The MAX3301EETJ is versatile and can be utilized in a variety of applications, including:

  • Automotive networks
  • Industrial control systems
  • Building automation
  • Medical equipment
  • Heavy machinery

Package and Quality

Encased in a 32-pin TQFN (Thin Quad Flat No-lead) package, the MAX3301EETJ combines a small footprint with ease of integration into existing designs. Maxim Integrated's commitment to quality ensures that each device meets high standards for performance and reliability, backed by rigorous testing and validation processes.

For engineers and designers looking for a reliable CAN interface solution, the MAX3301EETJ from Maxim Integrated offers a blend of performance, protection, and power efficiency that can meet the demands of the most challenging applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5848 $59.2632
22+ $5.4030 $118.8660
34+ $5.2342 $177.9628
46+ $5.0653 $233.0038
59+ $4.8964 $288.8876
79+ $4.3899 $346.8021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,034 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess