EN
  • EN
  • DE

MAX3316CAE+T

Part No MAX3316CAE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 460KBPS 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 460Kbps
Supply Voltage (V) 2.25V ~ 3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number MAX3316
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 703147-MAX3316CAE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3316CAE+T CAD Model

Description

Maxim Integrated MAX3316CAE+T Overview

The MAX3316CAE+T is a high-performance, low-power, 2.5V to 5.5V, 2-transmitter/2-receiver RS-232 interface device from Maxim Integrated. This integrated circuit is designed to meet the stringent specifications of EIA/TIA-232 and V.28/V.24 communications interfaces while operating in environments with supply voltages as low as 2.5V.

Key Features

  • Wide Voltage Range: The device operates across a broad voltage range from 2.5V to 5.5V, making it suitable for a variety of applications, including battery-powered devices.
  • Low-Power Operation: It is optimized for low-power consumption, which is critical for extending battery life in portable applications.
  • Integrated Charge Pump: The MAX3316CAE+T features an onboard charge pump circuit that generates the necessary RS-232 voltage levels from a single low-voltage power supply.
  • High Data Rate: It supports data rates up to 460kbps, ensuring compatibility with high-speed data communication.
  • ESD Protection: The device offers enhanced electrostatic discharge (ESD) protection up to ±15kV, safeguarding the interface against static electricity and other voltage spikes.
  • Compact Package: Available in a 16-pin SSOP (Shrink Small Outline Package), the MAX3316CAE+T is designed for space-constrained applications.

Applications

The MAX3316CAE+T is ideal for a range of applications where reliable RS-232 communication is required, particularly in portable devices. These include:

  • Portable Data Terminals
  • Handheld Equipment
  • PDAs and Palmtop Computers
  • Battery-Powered Devices
  • Notebook and Laptop Computers
  • Cellular Phones with Data Capability

Product Summary

The Maxim Integrated MAX3316CAE+T represents a versatile and robust solution for RS-232 data communication in devices that require low voltage and power efficiency. Its integrated features and high-level protection make it a reliable choice for designers looking to implement RS-232 interfaces in compact and battery-sensitive electronics.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess