EN
  • EN
  • DE

MAX3316EEAE

Part No MAX3316EEAE
Manufacturer Maxim Integrated
Description ±15kV ESD-Protected, 2.5V, 1μA, 460kbps, RS-232 Compatible Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213165-MAX3316EEAE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3316EEAE CAD Model

Description

The MAX3316EEAE is a compact and efficient transceiver module designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This particular product is part of Maxim's broad line of interface ICs, specifically tailored for RS-232 communication.

The MAX3316EEAE offers a robust solution for serial communication in a variety of applications. It is especially well-suited for portable or space-constrained applications due to its small 16-pin SSOP (Shrink Small Outline Package) form factor. This transceiver is capable of operating at a 2.35V to 5.5V voltage range, making it highly versatile and suitable for systems with varying power supplies.

One of the standout features of the MAX3316EEAE is its low-power consumption, drawing as little as 1µA of supply current in shutdown mode. This characteristic is particularly beneficial for battery-powered devices, where power efficiency is critical. The device also supports data rates up to 460kbps, providing a fast and reliable serial interface for data transmission.

The MAX3316EEAE incorporates a dual charge pump circuit design that allows for full RS-232 performance from a single power supply, eliminating the need for additional ±12V power supplies typically required for RS-232 communication. This feature simplifies design and reduces the overall bill of materials.

Furthermore, the transceiver is equipped with a proprietary AutoShutdown™ feature, which further enhances its power-saving capabilities. This feature automatically enters a low-power shutdown mode when the RS-232 cable is disconnected or when the connected peripherals are powered off, significantly reducing power consumption.

The MAX3316EEAE is designed with the reliability and durability expected from Maxim Integrated products. It includes protection against electrostatic discharge (ESD) up to ±15kV, using the Human Body Model, making it resilient in harsh electrical environments.

In summary, the MAX3316EEAE transceiver from Maxim Integrated is an excellent choice for designers looking for a low-power, high-speed, and reliable RS-232 communication solution. Its compact size, power efficiency, and integrated charge pump make it a versatile component for a wide range of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7668 $58.6008
15+ $8.0139 $120.2085
23+ $7.7634 $178.5582
31+ $7.5130 $232.9030
40+ $7.2626 $290.5040
54+ $6.5112 $351.6048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess