EN
  • EN
  • DE

MAX3316EEAG

Part No MAX3316EEAG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703153-MAX3316EEAG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3316EEAG CAD Model

Description

The MAX3316EEAG is a compact, high-performance transceiver module from Maxim Integrated, designed for RS-232 and V.28 communication interfaces. This device is particularly suitable for applications where space is at a premium and low power consumption is essential.

Key Features

  • Integrated Charge Pump Circuitry: The device includes a charge pump that generates ±10V RS-232 voltage levels from a single 3.0V to 5.5V supply, eliminating the need for multiple power supplies and saving board space.
  • Low Power Consumption: With a supply current of less than 1µA in shutdown mode, the MAX3316EEAG is optimized for battery-powered devices, ensuring extended operational life.
  • High Data Rate: Capable of supporting data rates up to 460kbps, this transceiver is designed for applications that require high-speed data transmission.
  • Electrostatic Discharge (ESD) Protection: The device features ESD protection up to ±15kV, safeguarding the transceiver against damage from static electricity and enhancing its durability.
  • Small Package Size: Available in a 16-pin SSOP package, the MAX3316EEAG saves valuable board space, making it ideal for portable or miniaturized electronics.

Applications

The MAX3316EEAG is versatile and can be used in a variety of applications, including:

  • Portable Data Terminals
  • Cellular Phones
  • PDAs and Palmtop Computers
  • Battery-Powered Equipment
  • Peripherals

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3316EEAG is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity in all types of environments and applications.

Ordering Information

The MAX3316EEAG is available for order, and interested customers can find more information, including detailed specifications, datasheets, and ordering options, on Maxim Integrated's official website or through authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess