EN
  • EN
  • DE

MAX8796G

Part No MAX8796G
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706991-MAX8796G
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8796G CAD Model

Description

The MAX8796G from Maxim Integrated is a highly efficient, synchronous pulse-width modulation (PWM) controller designed to cater to a wide range of power management applications. This advanced controller is tailored for use in computing systems, networking equipment, and other sophisticated electronic devices that require stable, efficient power delivery.

Key Features:

  • High Efficiency: With its synchronous rectification and advanced PWM algorithm, the MAX8796G ensures high efficiency across a wide load range, making it an ideal choice for power-sensitive applications.
  • Flexible Operation: The device supports a wide input voltage range, accommodating various power sources and systems with ease.
  • Adaptive Voltage Positioning (AVP): The MAX8796G features AVP, which enhances load transient response and reduces the required output capacitance, promoting better system stability and performance.
  • Quick-PWM™ Mode: This mode enables fast transient response, ensuring that the output voltage remains stable under dynamic load conditions.
  • Power-Saving Mode: To optimize efficiency at light loads, the MAX8796G includes a power-saving mode that reduces switching losses by lowering the switching frequency.
  • Protection Features: The device includes a comprehensive set of protection features such as overvoltage, undervoltage, and overcurrent protection, safeguarding the system against potential damage from abnormal operating conditions.

Applications:

  • Notebook Computers
  • Desktop Computers
  • Servers
  • Networking Equipment
  • Graphics Cards

The MAX8796G is a testament to Maxim Integrated's commitment to providing high-performance, reliable power management solutions. Its combination of efficiency, flexibility, and robust protection makes it a versatile choice for designers looking to optimize their power systems for both performance and longevity.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the MAX8796G datasheet available on the Maxim Integrated website or through authorized distributors.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,060 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess