EN
  • EN
  • DE

MAX4482KA

Part No MAX4482KA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703890-MAX4482KA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4482KA CAD Model

Description

Maxim Integrated MAX4482KA Operational Amplifier

The MAX4482KA from Maxim Integrated is a high-precision operational amplifier designed for a wide variety of applications. This op-amp features a combination of low noise, high output-drive capability, and low distortion, making it an excellent choice for audio and instrumentation applications.

With its single-supply operation ranging from 2.7V to 5.5V, the MAX4482KA is versatile and can be used in portable battery-powered devices as well as in more traditional fixed-supply applications. Its rail-to-rail output stage ensures maximum dynamic range, which is especially important when operating at lower supply voltages.

The MAX4482KA boasts a low total harmonic distortion plus noise (THD+N) of 0.0002% at 1kHz, which is ideal for high-fidelity audio systems. Additionally, the device has a low input-referred voltage noise of only 8nV/√Hz at 1kHz, which contributes to the clarity and quality of the signals it processes.

The operational amplifier also features a high slew rate of 5V/μs, ensuring that it can handle quick changes in input signals without distortion. This makes the MAX4482KA suitable for video processing and other high-speed signal conditioning applications.

Maxim Integrated has designed the MAX4482KA to be robust, with an extended temperature range of -40°C to +85°C, allowing its use in harsh environments. The op-amp comes in a compact SOT23-8 package, which is beneficial for space-constrained applications.

The MAX4482KA is part of a family of operational amplifiers that offer various combinations of features like shutdown modes and different numbers of amplifiers per package, providing designers with flexibility to choose the perfect op-amp for their specific needs.

In summary, the MAX4482KA from Maxim Integrated is a high-performance, low-noise operational amplifier that offers precision, low power consumption, and a small form factor, making it an excellent choice for a multitude of analog signal processing applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $5.8893

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess