EN
  • EN
  • DE

MAX3349EAEBE

Part No MAX3349EAEBE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703188-MAX3349EAEBE
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3349EAEBE CAD Model

Description

The MAX3349EAEBE, part of Maxim Integrated's comprehensive range of interface components, is a versatile and efficient USB 2.0 full-speed transceiver chip designed to facilitate reliable communication between devices. This integrated circuit is specifically engineered to operate at a full-speed rate of 12Mbps, which is the standard transfer rate for USB 2.0 full-speed communication.

One of the standout features of the MAX3349EAEBE is its low-power consumption, making it an excellent choice for battery-powered devices where power efficiency is critical. It operates from a single supply voltage ranging from 3.0V to 3.6V, which is typical for most modern electronic systems, and it is capable of withstanding up to 15kV of electrostatic discharge (ESD) on the USB lines, providing robust protection for your device against electrical surges.

The transceiver supports both host and peripheral applications, offering designers the flexibility to use it in various USB-enabled devices such as smartphones, tablets, cameras, and portable media players. It includes features such as automatic detection of USB speed and an integrated pull-up resistor on the upstream port, which simplifies the design and reduces external component requirements.

The MAX3349EAEBE is available in a small, 16-pin QSOP package, which allows for a compact PCB layout, ideal for space-constrained applications. It also meets the USB-IF's specifications for USB transceivers, ensuring compatibility and interoperability with other USB devices.

In summary, the MAX3349EAEBE from Maxim Integrated is a high-performance, full-speed USB transceiver that offers low power consumption, robust ESD protection, and a compact form factor. Its versatility and ease of integration make it a go-to choice for developers looking to incorporate USB 2.0 functionality into their next-generation electronic products.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $3.2176

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess