EN
  • EN
  • DE

MAX335EUI

Part No MAX335EUI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703195-MAX335EUI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX335EUI CAD Model

Description

The MAX335EUI is a precision, CMOS, monolithic analog multiplexer (mux) from Maxim Integrated, designed to provide high-performance switching of analog signals. This device is encapsulated in a compact 28-pin TSSOP package, making it an ideal solution for space-constrained applications requiring low power and high-speed operation.

Key Features

  • Low On-Resistance: The MAX335EUI features a low on-resistance of 100 ohms max, which minimizes signal attenuation and ensures excellent signal integrity.
  • Single Supply Operation: It operates from a single +5V supply, simplifying power supply design and contributing to a reduction in system power consumption.
  • Low Crosstalk and Off-Isolation: With exceptional crosstalk and off-isolation specifications, the MAX335EUI ensures minimal signal interference, which is crucial for precision applications.
  • Break-Before-Make Switching: The device employs break-before-make switching, which prevents momentary shorting of signals during transition, thereby protecting sensitive downstream components.
  • Multiple Channel Configuration: The mux consists of 16 single-pole/single-throw (SPST) switches, providing flexibility in routing and connectivity for various analog signals.

Applications

The MAX335EUI is versatile and can be utilized in a range of applications, including data acquisition systems, communication systems, test equipment, and audio signal routing. Its precision and reliability make it an excellent choice for engineers and designers who require a high-quality analog multiplexer in their electronic designs.

Technical Specifications

Parameter Value
Package Type TSSOP-28
Supply Voltage +5V
On-Resistance 100 ohms max
Operating Temperature -40°C to +85°C
Channels 16 SPST

With its combination of low power consumption, high-speed operation, and precision switching, the MAX335EUI from Maxim Integrated stands out as a superior choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Dallas Semiconductor
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess