EN
  • EN
  • DE

MAX3378ETD

Part No MAX3378ETD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703211-MAX3378ETD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3378ETD CAD Model

Description

Maxim Integrated MAX3378ETD Level Translator

The MAX3378ETD from Maxim Integrated is a state-of-the-art level translator designed to provide seamless voltage level translation for multi-voltage systems. This device is particularly suitable for applications that require the interfacing of peripherals or microcontrollers operating at different voltage levels, ensuring reliable communication and data integrity across platforms.

Encased in a compact 14-pin TSSOP package, the MAX3378ETD offers a low-profile solution for space-constrained applications. It is capable of bidirectional level translation without the need for a direction control signal, simplifying design and reducing the overall component count.

Key features of the MAX3378ETD include:

  • Wide Voltage Range: The device supports level translation between 1.2V to 3.6V on the VCCA side and 1.65V to 5.5V on the VCCB side, accommodating a broad range of logic levels used in modern electronic devices.
  • Automatic Direction Sensing: The MAX3378ETD does not require direction control, as it automatically detects the signal direction, streamlining the interface and reducing the complexity of the system.
  • High-Speed Operation: With the capability to support up to 50Mbps, this level translator is suitable for high-speed signal applications, ensuring that data is transferred quickly and efficiently.
  • Low Quiescent Current: The device is optimized for low power consumption, drawing a quiescent current of only 10µA, making it ideal for battery-powered and power-sensitive applications.
  • ESD Protection: The MAX3378ETD is equipped with ±15kV ESD protection on the I/O lines, safeguarding the device from electrostatic discharges and enhancing system reliability.

Whether you're designing a multi-voltage digital interface, working on a system that requires level shifting for SD cards, SIM cards, or other peripheral devices, or integrating mixed-voltage systems in consumer electronics, the MAX3378ETD provides a robust and efficient solution. Its ease of use, combined with Maxim Integrated's reputation for high-quality components, makes the MAX3378ETD an excellent choice for your level translation needs.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess