EN
  • EN
  • DE

MAX337EWI

Part No MAX337EWI
Manufacturer Maxim Integrated
Description 16-Channel/Dual 8-Channel, Low-Leakage, CMOS Analog Multiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213215-MAX337EWI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX337EWI CAD Model

Description

The MAX337EWI from Maxim Integrated is a versatile and precise analog multiplexer that operates as either an 8-channel single-ended or dual 4-channel differential device. This high-performance component is designed for use in low-voltage applications, making it ideal for portable and battery-powered equipment where power efficiency is of paramount importance.

Key Features

  • Low On-Resistance: The MAX337EWI boasts a low on-resistance of less than 100 ohms, which minimizes signal attenuation and ensures high signal integrity.
  • Single-Supply Operation: It operates from a single +2.7V to +12V supply, or from dual supplies of ±2.7V to ±6V, offering flexibility in various circuit designs.
  • Low Crosstalk and Off-Leakage: With its excellent isolation properties, the device ensures minimal interference between channels and low leakage currents when channels are switched off.
  • ESD Protection: The device includes ESD protection diodes to each analog input, which provide enhanced robustness and reliability in harsh electrical environments.

Applications

The MAX337EWI is suited for a multitude of applications including data acquisition systems, communication systems, and audio signal routing. Its precision and low-voltage operation make it an excellent choice for portable instruments, test equipment, and battery-operated devices.

Package and Quality

Maxim Integrated provides the MAX337EWI in a 28-pin Wide SO package, designed for optimal thermal and electrical performance. The device is fully specified over the extended industrial temperature range (-40°C to +85°C), ensuring reliable operation under varying environmental conditions.

Conclusion

With its combination of low on-resistance, flexible power supply options, and robust ESD protection, the MAX337EWI from Maxim Integrated is a top choice for designers looking to integrate reliable analog multiplexing into their low-voltage applications. Its compact form factor and comprehensive feature set make it a versatile solution for a wide array of electronic systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7962 $65.3886
7+ $17.8840 $125.1880
10+ $17.3252 $173.2520
14+ $16.7664 $234.7296
18+ $16.2074 $291.7332
24+ $14.5308 $348.7392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess