EN
  • EN
  • DE

MAX3392EEUD

Part No MAX3392EEUD
Manufacturer Maxim Integrated
Description ±15kV ESD-Protected, 1μA, 16Mbps, Dual/Quad Low-Voltage Level Translators in UCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213231-MAX3392EEUD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX3392EEUD CAD Model

Description

MAX3392EEUD - A Robust Level Translator from Maxim Integrated

The MAX3392EEUD is a versatile level translator device designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This component is engineered to provide a reliable interface between circuits operating at different voltage levels, making it an essential part of modern electronic systems that require level translation capabilities for seamless communication.

Key Features:

  • Dual-Supply Voltage Operation: The MAX3392EEUD operates with two separate supply voltages, VCC and VL, which allows for level translation between 1.2V to 3.6V on the VL side and 1.65V to 5.5V on the VCC side. This flexibility makes it suitable for interfacing low-voltage components with higher voltage systems.
  • Bi-Directional Interface: With its bi-directional level shifting capability, the device can transfer data in both directions, making it ideal for multi-voltage systems that require two-way communication.
  • Low Quiescent Current: The MAX3392EEUD boasts a low quiescent current, contributing to energy efficiency in battery-powered applications.
  • Automatic Direction Sensing: The device does not require a direction control signal, thanks to its automatic direction sensing feature, which simplifies the design and reduces the number of required control lines.
  • ESD Protection: It comes with integrated electrostatic discharge (ESD) protection circuits, enhancing the durability and longevity of the device in harsh environments.

Applications:

The MAX3392EEUD is ideal for a wide range of applications where voltage level translation is required, including but not limited to:

  • Mobile Devices
  • Cellular Phones
  • PDAs
  • Notebook Computers
  • GPS Systems

With its compact 14-pin TSSOP package, the MAX3392EEUD is designed to occupy minimal board space while providing maximum functionality. Its robust design and comprehensive features make it a smart choice for designers looking to bridge the gap between different voltage domains in their electronic systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess