EN
  • EN
  • DE

MAX3430CAP

Part No MAX3430CAP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703239-MAX3430CAP
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3430CAP CAD Model

Description

Maxim Integrated MAX3430CAP Product Overview

The MAX3430CAP, from Maxim Integrated, is a robust, high-speed transceiver module designed to facilitate RS-485/RS-422 communication in demanding industrial environments. This integrated circuit is engineered to withstand the challenges of long-distance and high-speed data transmission, making it an ideal choice for applications such as industrial control systems, networked security systems, and building automation.

Key Features

  • High-Speed Operation: The MAX3430CAP supports data rates up to 10Mbps, enabling swift and efficient data communication across networks.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this transceiver is suitable for use in a wide variety of environmental conditions.
  • Integrated Protection: It comes with built-in electrostatic discharge (ESD) protection up to ±15kV (Human Body Model), ensuring reliability and longevity in the presence of electrical disturbances.
  • Fail-Safe Receiver: The device includes a fail-safe feature that guarantees a known output state if the inputs are open, shorted, or idle, providing additional reliability for critical applications.
  • Low Power Shutdown: The low power shutdown mode significantly reduces power consumption when the device is not in active use, making it energy efficient.

Applications

  • Industrial Control Systems
  • Networked Security Cameras
  • Building Automation
  • Factory Automation

Product Specifications

The MAX3430CAP transceiver is available in an 8-pin SSOP package, providing a compact footprint for space-constrained applications. Its differential design allows for balanced signaling, which is less susceptible to noise and thus ensures reliable data transmission over long cable runs.

Ordering and Availability

Maxim Integrated's commitment to quality and performance is evident in the MAX3430CAP. For pricing, availability, and further technical information, interested customers are encouraged to contact authorized distributors or visit Maxim Integrated's official website.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess