EN
  • EN
  • DE

MAX343CDBR

Part No MAX343CDBR
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703243-MAX343CDBR
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX343CDBR CAD Model

Description

The Maxim Integrated MAX343CDBR is a high-performance, 4-channel serial communication integrated circuit designed to facilitate seamless and efficient data transfer in complex electronic systems. This versatile device is particularly well-suited for applications that demand reliable serial-to-parallel and parallel-to-serial conversion, making it an indispensable component in a variety of industrial, telecommunications, and consumer electronics products.

Key Features

  • Multi-Channel Interface: The MAX343CDBR provides four independent serial communication channels, each capable of operating at high data rates, ensuring simultaneous and efficient data handling for multiple data streams.
  • High Data Rate: With the capability to support high-speed data rates, this device ensures rapid data exchange, thereby enhancing overall system performance and responsiveness.
  • Low-Power Operation: Designed with power efficiency in mind, the MAX343CDBR operates with a minimal power requirement, making it suitable for battery-powered or energy-conscious applications.
  • Robust Interface: The device boasts a robust serial interface that can withstand the rigors of industrial environments, providing reliable communication even under challenging conditions.
  • Compact Form Factor: The small package size of the MAX343CDBR allows for its integration into space-constrained applications without compromising functionality or performance.

Applications

The MAX343CDBR is designed to be a flexible solution for a wide range of applications. Its ability to handle multiple data streams simultaneously makes it ideal for:

  • Data communication systems
  • Networking and telecommunication equipment
  • Industrial control and automation
  • Complex computing systems
  • Consumer electronics

Technical Specifications

The MAX343CDBR features advanced technical specifications that ensure its suitability for demanding applications:

  • Supply Voltage Range: Specified for operation from a single power supply.
  • Operating Temperature Range: Guaranteed performance over an extended temperature range, suitable for industrial environments.
  • Package Type: Available in a compact SSOP package that is conducive to automated assembly processes and space-saving PCB designs.

Maxim Integrated's commitment to quality and innovation is evident in the MAX343CDBR, making it a smart choice for designers seeking a reliable and efficient serial communication solution.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess