EN
  • EN
  • DE

LTC1682IMS8#PBF

Part No LTC1682IMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP ADJ 50MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 4.4V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 5.5V
Output Current 50mA
Frequency - Switching 550kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 139111-LTC1682IMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1682IMS8#PBF CAD Model

Description

The LTC1682IMS8#PBF is a high-efficiency, compact, and versatile step-up DC/DC converter designed by Linear Technology, renowned for their precision and durable electronic components. This product is specifically crafted to meet the needs of applications requiring a small footprint and high performance in power management solutions.

Key Features

  • Voltage Range: The LTC1682IMS8#PBF operates with an input voltage range suitable for single-cell, multi-cell, or low voltage inputs, making it an ideal choice for battery-powered devices.
  • Output Voltage: This component is capable of generating a fixed or adjustable output voltage, which can be configured via external resistors, providing flexibility for various design requirements.
  • Efficiency: High conversion efficiency is one of the hallmarks of this device, ensuring minimal power loss during operation and extending battery life in portable applications.
  • Switching Frequency: The device features a high switching frequency, which allows for the use of smaller, low-cost capacitors and inductors, reducing the overall size and cost of the power supply design.
  • Thermal Management: With its MSOP-8 package, the LTC1682IMS8#PBF ensures efficient thermal management, maintaining performance even under varying load conditions.

Applications

The LTC1682IMS8#PBF is suitable for a wide range of applications, including but not limited to:

  • Portable electronics
  • Wireless and cellular phones
  • Medical devices
  • GPS devices
  • Handheld instrumentation

Reliability and Quality

Linear Technology ensures that all their products, including the LTC1682IMS8#PBF, meet the highest standards of quality and reliability. This component is built to offer long-term stability and performance in even the most demanding applications.

Environmental Compliance

The LTC1682IMS8#PBF is lead-free and RoHS compliant, reflecting Linear Technology's commitment to environmental sustainability and the health and safety of electronic product users.

Overall, the LTC1682IMS8#PBF from Linear Technology is a robust and reliable choice for designers looking to incorporate a high-efficiency step-up DC/DC converter into their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,988 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess