EN
  • EN
  • DE

MAX3440EEPA

Part No MAX3440EEPA
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description FAIL-SAFE RS-485/J1708 TRANSCVR / 1/1 Transceiver Half RS422, RS485 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25 mV
Data Rate 250kbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630549-MAX3440EEPA
Ultra Librarian 3D Model Ultra Librarian MAX3440EEPA CAD Model

Description

The MAX3440EEPA is a robust RS-485/RS-422 transceiver from Maxim Integrated, designed to provide reliable communication in industrial environments. This transceiver is capable of achieving high-speed data transmission rates up to 10Mbps, making it suitable for a wide range of applications that require efficient and reliable data exchange, such as industrial control systems, networked security systems, and building automation.

Key Features

  • High-Speed Operation: Supports data rates up to 10Mbps, providing fast and efficient communication for industrial applications.
  • Extended Temperature Range: Operates reliably over a wide temperature range from -40°C to +85°C, ensuring performance in harsh environmental conditions.
  • Robust Protection: Features integrated protection against electrostatic discharge (ESD) up to ±15kV, reducing the risk of damage from electrical disturbances.
  • Half-Duplex Communication: Designed for bidirectional communication on a single pair of wires, optimizing the use of available cabling.
  • Fail-Safe Receiver: Ensures a logic-high receiver output when the inputs are open, shorted, or idle, enhancing the safety and reliability of the communication system.
  • Low Power Shutdown: Includes a low-power shutdown mode that reduces power consumption when the transceiver is not in use.
  • Pin-Compatible Family: Part of a pin-compatible transceiver family, allowing for easy scalability and design flexibility.

Applications

  • Industrial Control Systems
  • Networked Security Systems
  • Building Automation
  • Factory Automation
  • Data Acquisition Systems

The MAX3440EEPA transceiver is housed in an 8-pin DIP package, providing a compact solution for PCB layouts. Its robust design and advanced features make it a reliable choice for engineers and designers looking to implement RS-485/RS-422 communication protocols in their projects. With Maxim Integrated's reputation for quality and performance, this transceiver offers a high level of assurance for any application requiring durable and dependable data transmission.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess