EN
  • EN
  • DE
  • IT

MAX34440ETLA1+T

Part No MAX34440ETLA1+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description MAX34440 Series 6 Channel PMBUS Power Supply Manager Monitor -TQFN-40EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 6
Number of Pins 40
Operating Supply Current 2.5 mA
RoHS Compliant
Win Source Part Number 1075301-MAX34440ETLA1+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX34440ETLA1+T CAD Model

Description

The MAX34440ETLA1+T is a sophisticated power management integrated circuit (PMIC) developed by Maxim Integrated, designed to cater to the needs of complex digital systems that require efficient power distribution and management. This PMIC is an ideal solution for applications such as servers, data storage, telecommunications, and networking equipment where power efficiency and reliability are of utmost importance.

The MAX34440ETLA1+T is part of Maxim's high-performance power management portfolio and is specifically engineered to provide precise voltage regulation, power sequencing, and monitoring. It features an advanced set of functionalities that ensure stable and efficient operation under varying load conditions and power supply variations.

Key Features:

  • Versatile Voltage Regulation: The device supports multiple output voltages, enabling it to power a wide range of components, from high-performance CPUs to memory modules and peripheral devices.
  • Advanced Power Sequencing: It offers programmable power sequencing, ensuring that each part of the system is powered up and down in the correct order, which is critical for system stability and longevity.
  • Integrated Monitoring: With built-in monitoring capabilities, the MAX34440ETLA1+T can track voltage, current, and temperature, providing real-time feedback to ensure the system operates within safe parameters.
  • Communication Interface: The inclusion of an I2C-compatible interface allows for easy communication with microcontrollers or processors, enabling system-level power management and fault reporting.
  • High Efficiency: The PMIC is designed for high efficiency, reducing power loss and heat generation, which is crucial for maintaining the performance of high-density electronic systems.

Applications:

  • Server and Enterprise Solutions
  • Data Storage Systems
  • Telecommunications Equipment
  • Networking Hardware

Overall, the Maxim Integrated MAX34440ETLA1+T is a high-quality power management solution that combines performance, flexibility, and reliability to meet the stringent requirements of today's advanced digital systems. Its compact footprint and comprehensive feature set make it an excellent choice for designers looking to optimize their power architecture for maximum efficiency and uptime.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess